EN
  • EN
  • DE

AD5334BRUZ-REEL

Part No AD5334BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Number of Bits 8
Number of D/A Converters 4
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External
Voltage - Supply, Analog 2.5V ~ 5.5V
Voltage - Supply, Digital 2.5V ~ 5.5V
INL/DNL (LSB) ±0.15, ±0.02
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Mounting Type Surface Mount
Base Product Number AD5334
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847733-AD5334BRUZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD5334BRUZ-REEL CAD Model

Description

AD5334BRUZ-REEL: A High-Performance Digital-to-Analog Converter from Analog Devices Inc.

The AD5334BRUZ-REEL is a cutting-edge digital-to-analog converter (DAC) offered by Analog Devices Inc., a leader in high-performance semiconductors. This component is part of the Tape and Reel packaging option, which is suitable for automated assembly processes, making it an ideal choice for mass production applications.

The AD5334BRUZ-REEL DAC operates on a 2.5V to 5.5V power supply, providing flexibility for various system power schemes. It boasts a quad-channel, 10-bit configuration, enabling precise conversion of digital values to corresponding analog voltages. This makes it an excellent choice for applications that require multiple DACs in a compact form factor, such as process control systems, data acquisition systems, and digital signal processing.

One of the standout features of this DAC is its high-speed serial interface, which supports SPI, QSPI™, MICROWIRE™, and DSP interface standards. The interface is designed to allow easy communication with a wide range of microcontrollers and microprocessors, ensuring seamless integration into different system architectures.

The AD5334BRUZ-REEL also includes an internal reference with a default of 2.5V, which can be overridden by an external reference to suit specific application requirements. This gives designers the flexibility to choose the reference that best fits their system's accuracy and stability needs.

With its power-down capability, the AD5334BRUZ-REEL can reduce power consumption significantly when not in active use. This feature is particularly beneficial for battery-operated devices, where power efficiency is critical. Additionally, the DAC's on-chip output buffer amplifiers enable the outputs to swing rail-to-rail, providing the maximum dynamic range.

Encased in a TSSOP (Thin Shrink Small Outline Package), the AD5334BRUZ-REEL is designed for space-constrained applications. Its robust design ensures reliable performance even in harsh environments, making it suitable for industrial and automotive applications where reliability is paramount.

In summary, the AD5334BRUZ-REEL from Analog Devices Inc. is a versatile and high-performance DAC solution that meets the demands of a wide range of applications. Its combination of multiple channels, high-speed interfaces, flexible power supply options, and compact packaging makes it a top choice for designers looking to enhance their analog output capabilities.

You May Also Be Interested in

Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Analog Devices Inc.
IC DAC 8BIT V-OUT 20PLCC / 8 Bit Digital to Analog Converter 4 20-PLCC (9x9)
Need more? Email Us
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8918 $59.6754
7+ $18.6084 $130.2588
10+ $17.9667 $179.6670
14+ $16.6834 $233.5676
18+ $16.0417 $288.7506
23+ $15.4001 $354.2023
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,810 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess