EN
  • EN
  • DE

AD5379ABC

Part No AD5379ABC
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 32-Channel, 3 V/5 V, Single-Supply, 14-Bit, Voltage Output DAC | IC DAC 14BIT V-OUT 108CSPBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Resolution 14
Number of D/A Converters 40
Settling Time 30μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Supply Voltage , Analog 8.5V ~ 16.5V , -3V ~ 16.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±3 (Maximum), -1/+1.5 (Maximum)
Architecture String DAC
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 108-BGA, CSPBGA
Supplier Device Package 108-CSPBGA (13x13)
Mounting Style SMD
Family Part Number AD5379
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1136187-AD5379ABC
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5379ABC CAD Model

Description

The AD5379ABC from Analog Devices Inc. is a state-of-the-art, high-precision digital-to-analog converter (DAC) that offers a perfect blend of performance and versatility for a wide range of applications. This particular model is part of the acclaimed AD5379 series, known for its exceptional accuracy and stability.

Key Features

  • Resolution: The AD5379ABC boasts a 14-bit resolution, providing fine granularity and precise control over analog output signals.
  • Channels: With 40 independent DAC channels, this device is ideal for complex systems requiring multiple output signals.
  • Output Range: The DAC offers a flexible output range, which can be programmed to accommodate various application needs.
  • Integrated Reference: An on-chip precision reference voltage ensures consistent performance and simplifies system design by reducing external component requirements.
  • Interface: A serial interface facilitates communication with microcontrollers or digital signal processors, enabling easy integration into digital systems.

Applications

The AD5379ABC is suitable for an array of applications, including:

  • Industrial automation and process control systems
  • Medical instrumentation
  • Data acquisition systems
  • Automotive testing and control systems
  • Communication infrastructure

Performance and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD5379ABC is no exception. It delivers excellent performance with features such as low glitch energy and on-chip calibration, which minimizes errors and enhances overall system accuracy. The device operates over a wide temperature range, ensuring reliability in harsh environments.

Easy to Use

The AD5379ABC is designed for ease of use with features like a user-friendly interface and software-selectable shutdown modes that help conserve power. Its compact package makes it an excellent choice for space-constrained applications without compromising on functionality.

For engineers and designers looking for a high-performance DAC solution, the AD5379ABC from Analog Devices Inc. offers an exceptional combination of precision, channel count, and reliability, making it a top choice for advanced analog output requirements.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
Lowest to $7.1344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $90.7463 $90.7463
2+ $87.9105 $175.8210
3+ $85.0747 $255.2241
4+ $82.2389 $328.9556
5+ $73.7314 $368.6570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess