EN
  • EN
  • DE

AD5398ABCBZ-REEL

Part No AD5398ABCBZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 120 mA, Current Sinking, 10-Bit, I2C DAC | IC DAC 10BIT A-OUT 9WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Status Obsolete
Resolution 10
Number of D/A Converters 1
Settling Time 250μs
Output Type Current - Unbuffered
Differential Output No
Data Interface I2C
Reference Type Internal
Supply Voltage , Analog 2.7V ~ 5.5V
Supply Voltage , Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±1.5, ±1 (Maximum)
Architecture Current Sink
Temperature Range - Operating -30°C ~ 85°C
Manufacturer Package 9-UFBGA, WLCSP
Supplier Device Package 9-WLCSP (1.52 x 1.69)
Mounting Style SMD
Family Part Number AD5398
Manufacturer Pack Quantity 10,000
MSL Level 3 (168 Hours)
Win Source Part Number 1136206-AD5398ABCBZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5398ABCBZ-REEL CAD Model

Description

AD5398ABCBZ-REEL: A High-Performance DAC from Analog Devices Inc.

The AD5398ABCBZ-REEL is a cutting-edge digital-to-analog converter (DAC) developed by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision DAC component is designed to deliver high accuracy and stability, making it an ideal choice for a wide range of applications, including industrial control systems, automated test equipment, and precision instrumentation.

Key Features:

  • High Resolution: The AD5398ABCBZ-REEL offers excellent resolution, ensuring that digital signals are converted to analog with a high degree of accuracy and minimal error.
  • Low Power Consumption: This DAC is optimized for low power operations, making it suitable for battery-powered devices and applications where power efficiency is critical.
  • Compact Form Factor: Available in a compact package, the AD5398ABCBZ-REEL is perfect for space-constrained applications without compromising on performance.
  • Wide Operating Temperature Range: It is designed to function reliably across a broad temperature range, ensuring consistent performance under varying environmental conditions.
  • Easy Integration: The product comes in a tape and reel format (REEL), facilitating automated assembly processes and smooth integration into manufacturing workflows.

Technical Specifications:

The AD5398ABCBZ-REEL boasts a range of technical specifications that underscore its capabilities as a high-performance DAC solution. With its precision architecture, it ensures that analog outputs are delivered with high fidelity to the original digital signals.

Applications:

Due to its robust feature set, the AD5398ABCBZ-REEL is suitable for a variety of sophisticated applications. It is commonly used in:

  • Programmable Logic Controllers (PLCs)
  • Data Acquisition Systems (DAQs)
  • Medical devices
  • Communication systems
  • Automotive electronics

With the AD5398ABCBZ-REEL, Analog Devices Inc. offers a high-quality DAC that meets the demands of modern electronic systems, providing precision, reliability, and efficiency. Whether for industrial automation, medical equipment, or communication infrastructure, this component stands out as a top choice for designers and engineers seeking superior analog performance.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess