EN
  • EN
  • DE

AD5398BCPZ-REEL

Part No AD5398BCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT V-OUT 8LFCSP-WD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203309-AD5398BCPZ-REEL
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Ultra Librarian 3D Model Ultra Librarian AD5398BCPZ-REEL CAD Model

Description

Product Overview: AD5398BCPZ-REEL

The AD5398BCPZ-REEL from Analog Devices Inc. is a high-performance, current sink digital-to-analog converter (DAC) that offers a compact and efficient solution for a wide range of applications. This device is part of a product reel, which typically contains a large quantity of devices for use in manufacturing and automated assembly processes, making it ideal for high-volume production environments.

Key Features

  • Resolution: The AD5398BCPZ-REEL offers 10-bit resolution, providing fine control over the output current, which is essential for precision applications.
  • Output Range: It features a programmable output current range, allowing designers to tailor the device to their specific needs.
  • Supply Voltage: The device operates from a 2.7V to 5.5V power supply, accommodating a variety of system power rails and ensuring compatibility with both 3.3V and 5V systems.
  • Package Type: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5398BCPZ-REEL is designed to occupy minimal board space, which is crucial for space-constrained applications.
  • Interface: It utilizes a simple two-wire I2C-compatible serial interface, enabling easy integration into digital systems and reducing the need for extensive wiring.
  • Accuracy: The DAC offers high accuracy and low glitch energy, which translates to stable and precise analog outputs.
  • Temperature Range: The device is specified for operation over the extended industrial temperature range, making it suitable for harsh environments.

Applications

The AD5398BCPZ-REEL is versatile and can be used in a variety of applications, including:

  • Portable battery-powered devices
  • Programmable current sources
  • Variable gain amplifiers
  • Data acquisition systems
  • Industrial control systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5398BCPZ-REEL is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals.

Whether you're designing a sophisticated industrial system or a compact consumer device, the AD5398BCPZ-REEL offers the functionality and performance to meet your needs. Its combination of precision, small form factor, and ease of use makes it an excellent choice for your next project.

You May Also Be Interested in

Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
Lowest to $7.1344
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4911 $52.1885
85+ $1.2235 $103.9975
130+ $1.1853 $154.0890
175+ $1.1470 $200.7250
230+ $1.1088 $255.0240
305+ $0.9941 $303.2005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,040 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess