The TPCS38303(TE12LQ) is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This MOSFET is designed for use in a wide array of power management applications, excelling in areas where efficiency and compact size are critical. The device benefits from advanced trench technology to deliver a superior balance of low on-state resistance (RDS(on)) and gate charge (Qg), resulting in enhanced efficiency and reduced power dissipation.
Applications:
- DC-DC Converters
- Load Switching Applications
- Power Management in Portable Devices (e.g., smartphones, tablets)
- Motor Control
- LED Lighting Systems
Features:
- N-Channel MOSFET
- Low On-State Resistance (RDS(on))
- Low Gate Charge (Qg)
- High-Speed Switching
- Surface-Mount Package (TE12LQ)
- RoHS Compliant
Benefits:
- Improved Power Efficiency: Minimizes power losses and heat generation.
- Fast Switching Speed: Enables higher frequency operation and improved transient response.
- Compact Size: Facilitates integration into space-constrained applications.
- Enhanced Reliability: Designed for stable and dependable performance.
- Simplified Thermal Management: Low RDS(on) reduces heat dissipation requirements.
Additional Details:
The TPCS38303(TE12LQ) is typically supplied in a small surface mount package, making it ideally suited for high-density circuit board layouts. Critical parameters such as drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM) are detailed in the Toshiba datasheet. Its low gate charge (Qg) reduces gate drive power requirements, contributing to overall system efficiency. The low on-state resistance minimizes conduction losses, further enhancing efficiency. The switching characteristics have been optimized to allow for efficient high frequency switching. All of these factors contribute to a device that delivers optimized performance in a broad range of applications. It is a good choice for designs that need a efficient and compact MOSFET.