EN
  • EN
  • DE

AD5420AREZ-REEL7

Part No AD5420AREZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT 1CH SER 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 40μs
Output Type Current - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 10.8 V to 40 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 24-TSSOP-EP
Win Source Part Number 008003-AD5420AREZ-REEL7
Family Name AD5420
Introduction Date December 10, 1997
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5420AREZ-REEL7 CAD Model

Description

Product Overview: AD5420AREZ-REEL7

The AD5420AREZ-REEL7 is a high-performance, single-channel, serial input, current output digital-to-analog converter (DAC) from Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is designed to meet the stringent requirements of industrial process control applications, including programmable logic controllers (PLCs), distributed control systems (DCS), and smart transmitters.

Encased in a compact, surface-mount package, the AD5420AREZ-REEL7 offers a 16-bit resolution that ensures precise control over current outputs ranging from 4 mA to 20 mA, and it can also provide a voltage output with an external resistor. The device operates over a wide supply range of 12 V to 32 V, making it versatile for various industrial power supplies.

One of the key features of the AD5420AREZ-REEL7 is its robust design, which includes fault diagnosis and detection capabilities. The device can detect open circuit, short circuit, overtemperature, and nonvolatile memory (NVM) errors, which enhances system reliability and safety. The integrated precision voltage reference and on-chip output fault detection further contribute to the device's accuracy and dependability.

The AD5420AREZ-REEL7 supports flexible digital interfaces, with a serial peripheral interface (SPI) that allows for easy integration into microcontroller-based systems. The device also offers a hardware-selectable reset to either 4 mA or 20 mA, which provides a fail-safe condition in the event of a system fault or power-down scenario.

This DAC comes in the REEL7 packaging, indicating that it is provided on a reel for automated assembly processes, making it suitable for high-volume production environments. Analog Devices Inc. ensures that the AD5420AREZ-REEL7 meets the highest quality and performance standards, providing reliable and precise control in demanding industrial settings.

In summary, the AD5420AREZ-REEL7 from Analog Devices Inc. stands out for its precision, robustness, and easy integration, making it an excellent choice for system designers looking to improve the accuracy and reliability of their industrial control systems.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT A-OUT 10MSOP
Lowest to $14.2612
Texas Instruments
IC DAC 12BIT V OR A-OUT 16WQFN
Lowest to $7.0611
Analog Devices Inc.
IC DAC 12BIT V-OUT 8UMAX
Lowest to $13.0971
Linear Technology
IC DAC 12BIT DUAL R-R VOUT 8MSOP
Lowest to $10.3731
Texas Instruments
TPS26600RHFTG4 Texas Instruments Digital to Analog Converters - DAC 4.2-V to 60-V 150m& Omega; 0.1-2.23A eF datasheet, inventory, & pricing.
Lowest to $2.3760
Linear Technology
IC DAC 16BIT R-R MICROPWR 8SOIC
Need more? Email Us
Linear Technology
IC DAC 12BIT QUAD 4.096V 16QFN
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT 32LFCSP
Lowest to $196.2407
Linear Technology
IC DAC 12BIT R-R SC70-6
Lowest to $15.6382

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0348 $60.1740
11+ $9.8747 $108.6217
16+ $9.5662 $153.0592
22+ $9.2576 $203.6672
28+ $8.9490 $250.5720
38+ $8.0232 $304.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,258 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess