EN
  • EN
  • DE

AD5422ARE

Part No AD5422ARE
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SER 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 25μs (V), 40μs (A) (Typ)
Output Type Voltage or Current - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 10.8 V to 40 V, -3 V to 26.4 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) -, ±1.3 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 24-TSSOP-EP
Win Source Part Number 36831-AD5422ARE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD5422ARE CAD Model

Description

Analog Devices Inc. presents the AD5422ARE, a highly integrated, single-channel, digital-to-analog converter (DAC) that delivers robust performance for industrial control systems. This precision DAC device is designed to meet the stringent requirements of process control applications such as Programmable Logic Controllers (PLCs), distributed control systems, and digital valve controllers.

Key Features

  • High Resolution: The AD5422ARE boasts a 16-bit resolution, providing fine-grained analog output that ensures accurate control over the system it is integrated with.
  • Integrated Output Amplifier: The device includes an on-chip output amplifier that can generate voltage outputs of up to ±10 V or current outputs of 4-20mA, making it highly versatile for various industrial control scenarios.
  • On-Chip Reference: An integrated precision reference reduces the need for external components, simplifying design and reducing system cost and complexity.
  • Thermal Protection: The AD5422ARE is equipped with over-temperature protection, ensuring reliable performance even in harsh industrial environments.
  • Flexible Serial Interface: Featuring a flexible serial peripheral interface (SPI), the device allows for easy integration with microcontrollers and digital systems.

Performance and Reliability

The AD5422ARE is engineered to deliver high accuracy and stability over its entire operating range. Its robust design is characterized by a low temperature coefficient, which minimizes drift and ensures consistent performance. Additionally, the device's on-chip diagnostics and fault detection capabilities enhance system reliability and safety by enabling the early detection of potential issues.

Applications

Due to its high precision and adaptability, the AD5422ARE is an excellent choice for a wide range of applications, including:

  • Process Control: Valves, actuators, and transmitters
  • Industrial Automation: Motor control, PLCs, and HMI systems
  • Test and Measurement Equipment
  • Data Acquisition Systems

Conclusion

The AD5422ARE from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable components for the industrial market. Its combination of performance, integration, and ease of use makes it an ideal solution for designers looking to enhance the precision and efficiency of their control systems.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6713 $52.0278
13+ $8.1119 $105.4547
20+ $7.8322 $156.6440
28+ $7.2728 $203.6384
36+ $6.9930 $251.7480
45+ $6.7133 $302.0985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess