EN
  • EN
  • DE

AD542JH

Part No AD542JH
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description High Performance, BiFET Operational Amplifiers / Op Amp Single High Performance Amplifier ±18V 8-Pin TO-99
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - V/F and F/V Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 171297-AD542JH
Popularity Medium
Supply and Demand Status Limited
Family Name AD542
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD542JH CAD Model

Description

The AD542JH is a high-performance operational amplifier developed by Analog Devices Inc. This precision op-amp is known for its excellent stability and high accuracy, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial control systems, and professional audio equipment.

Key Features

  • High Precision: The AD542JH boasts a low offset voltage and low noise, ensuring precise signal amplification with minimal distortion.
  • Wide Bandwidth: With a wide bandwidth, this operational amplifier can handle a broad range of frequencies, making it versatile for various signal processing tasks.
  • Low Power Consumption: Designed for efficiency, the AD542JH consumes minimal power, which is critical for battery-powered devices and energy-sensitive applications.
  • Dual-Supply Operation: It can operate from dual power supplies, providing flexibility in circuit design and enhancing the dynamic range of the amplifier.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.

Applications

The AD542JH is suitable for a variety of applications that require high precision and reliability. Its robust design ensures consistent performance in:

  • Test and Measurement Equipment
  • Professional Audio Systems
  • Analog Signal Processing
  • Data Acquisition Systems
  • Industrial Process Controls

Product Specifications

Parameter Value Offset Voltage Low Bandwidth Wide Power Consumption Low Supply Voltage Range ±4.5V to ±18V Input Impedance High

With its combination of precision, flexibility, and reliability, the AD542JH from Analog Devices Inc stands out as a superior choice for critical signal amplification needs.

You May Also Be Interested in

Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter
Need more? Email Us
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369
NJR Corporation/NJRC
Need more? Email Us
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $2.6302
Texas Instruments
V-F Converter | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $0.4373
Analog Devices Inc.
IC V/F CONV TO-100-10
Lowest to $22.3846
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 14SOIC
Lowest to $1.7462
Analog Devices Inc.
IC V/F CONV TO-100-10
Lowest to $73.4496
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONV PREC VOLT TO FREQ 8-DIP
Lowest to $13.1396

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4796 $58.3164
22+ $5.3165 $116.9630
34+ $5.1501 $175.1034
47+ $4.9838 $234.2386
60+ $4.8187 $289.1220
81+ $4.3197 $349.8957
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess