The AP1501-12K5LA is a versatile and efficient DC-DC converter solution from Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
Key Features
- Output Voltage: This component provides a fixed output voltage of 12V, which is ideal for a wide range of electronics that require a stable DC power source.
- Output Current: It can deliver up to 1.5A of output current, making it suitable for moderate power applications.
- High Efficiency: Designed for high efficiency, the AP1501-12K5LA minimizes power loss during conversion, making it an energy-saving choice for portable and stationary applications.
- Adjustable Switching Frequency: The switching frequency of this device is adjustable up to 150kHz, allowing designers to optimize the balance between efficiency and component size.
- Thermal Protection: With built-in thermal shutdown protection, the device ensures safe operation by preventing overheating.
- Current Limiting: The integrated current-limit feature protects the device and the load from excessive current, enhancing system reliability.
Applications
The AP1501-12K5LA is designed to be used in a variety of applications, including:
- Consumer Electronics
- Telecommunications
- Computer Peripheral Systems
- Power Supplies
Product Specifications
Parameter
Value
Output Voltage (V)
12
Output Current (A)
1.5
Switching Frequency (kHz)
Up to 150
Package Type
TO-263-5L
In summary, the AP1501-12K5LA from Diodes Incorporated is a reliable and efficient choice for engineers who require a fixed-voltage DC-DC converter that is both powerful and versatile. Its robust protection features and adjustable parameters make it an adaptable component for a multitude of electronic applications.