The AP130-33YRA is a high-performance, low-dropout linear regulator designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.
Key Features
- Output Voltage: The AP130-33YRA offers a fixed output voltage of 3.3V, which is ideal for providing stable power to sensitive electronics.
- High Accuracy: This linear regulator features an impressive accuracy of ±1.5%, ensuring reliable and consistent performance for critical applications.
- Low Dropout: With a low dropout voltage, this device maintains regulation even when the supply voltage is very close to the output voltage, making it efficient for battery-powered devices.
- Current Capacity: It can deliver up to 300mA of continuous output current, which is suitable for a range of low-power applications.
- Thermal Protection: The AP130-33YRA includes built-in thermal shutdown protection to prevent damage from overheating, enhancing the product's reliability and longevity.
- Overcurrent Protection: The device also features current limit protection to safeguard itself and the load from excessive currents.
- Package Options: Available in multiple package types, including the small footprint SOT-23, which is ideal for space-constrained applications.
Applications
The AP130-33YRA is versatile and can be used in a variety of applications, including:
- Consumer Electronics
- Portable and Battery-Powered Devices
- Wireless Communication Systems
- Power Management Circuits
Quality and Reliability
Diodes Incorporated is committed to providing high-quality products. The AP130-33YRA is built with this commitment in mind, ensuring that it meets the stringent requirements for industrial and commercial applications. Customers can trust the AP130-33YRA for its performance and durability, backed by Diodes Incorporated's reputation for quality semiconductor solutions.