EN
  • EN
  • DE

AD5535ABCZ

Part No AD5535ABCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT SRL 124CSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Part Status Obsolete(EOL)
Resolution 14
Number of D/A Converters 32
Settling Time 65μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 2.7 V ~ 5.25 V
INL/DNL (LSB) ±0.1, ±0.5
Architecture String DAC
Operating Temperature Range -10°C ~ 85°C
Package 124-LBGA, CSPBGA
Manufacturer Package 124-CSPBGA (15x15)
Manufacturer Homepage www.analog.com
Win Source Part Number 751703-AD5535ABCZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD5535
Introduction Date October 12, 2004
ECCN EAR99
Country of Origin Republic of Korea
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD5535ABCZ CAD Model

Description

The AD5535ABCZ from Analog Devices Inc. is a state-of-the-art 32-channel, 14-bit digital-to-analog converter (DAC) that offers an exceptional level of precision and flexibility, making it an ideal choice for a wide range of applications, including medical instrumentation, automated test equipment, and industrial control systems.

Key Features

  • High Resolution: With 14-bit resolution, this DAC provides high precision output with a fine level of control over each of the 32 channels.
  • Multiple Output Ranges: Users can select from various output ranges, providing versatility for different application requirements.
  • Integrated Output Amplifiers: Each channel has its own output amplifier, which simplifies the design and reduces external component requirements.
  • Channel Monitoring: The device includes a multiplexed channel monitor function, allowing users to verify the status and performance of each DAC output.
  • Thermal Protection: The AD5535ABCZ is equipped with overtemperature protection, ensuring reliable operation under a wide range of conditions.

Performance Specifications

The AD5535ABCZ operates with a ±10 V output range and features a guaranteed monotonicity over the entire operating temperature range. It has a low glitch energy, which minimizes the transient effects when switching output voltages, thus reducing spurious signals that could affect sensitive analog circuits.

Design and Integration

Designed with integration in mind, the AD5535ABCZ comes in a compact 12 mm × 12 mm, 80-lead LQFP (Lead-frame Quad Flat Package), which is suitable for space-constrained applications. Its digital interface is compatible with 1.8 V to 5.5 V logic, allowing for easy interfacing with a variety of microcontrollers and digital systems.

Applications

The AD5535ABCZ is versatile enough to be used in multiple applications, such as:

  • Direct Digital Synthesis (DDS)
  • Programmable Attenuators
  • Automatic Test Equipment (ATE)
  • Industrial Automation
  • Data Acquisition Systems
  • Medical Equipment

With its combination of high precision, multiple channels, and robust design, the AD5535ABCZ is a powerful component for any application requiring precise analog output control.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Intersil
Lowest to $7.1344
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $196.2407 $196.2407
2+ $175.9399 $351.8798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess