EN
  • EN
  • DE

AD5541AACPZ-REEL7

Part No AD5541AACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SERIAL IN 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 1μs
Output Type Voltage - Unbuffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Operating Temperature Range -40°C ~ 125°C
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 767154-AD5541AACPZ-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5541
Introduction Date December 04, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5541AACPZ-REEL7 CAD Model

Description

Product Overview: AD5541AACPZ-REEL7

The AD5541AACPZ-REEL7 is a high-precision digital-to-analog converter (DAC) from the renowned manufacturer Analog Devices Inc. Designed for sophisticated electronics that require accurate data conversion, this component is a staple in the industry for its reliability and performance.

Key Features

  • Resolution: The AD5541A boasts a 16-bit resolution, providing fine granularity and precise digital-to-analog conversion, which is essential for applications where accuracy is paramount.
  • Output Type: This DAC offers a unipolar voltage output, ensuring compatibility with a wide range of analog systems and simplifying design considerations for engineers.
  • Package: It comes in a compact 10-lead LFCSP (Lead Frame Chip Scale Package), which not only saves valuable board space but also enhances thermal performance and reduces parasitic inductance and capacitance.
  • Supply Voltage: Operating on a single 5V supply voltage, the AD5541AACPZ-REEL7 is versatile for various applications while maintaining low power consumption.
  • Interface: The device is equipped with a serial interface, which allows for easy integration with microcontrollers and digital systems, reducing complexity and facilitating faster data transfer.
  • Settling Time: With a fast settling time, this DAC ensures quick response to changes in input data, making it ideal for dynamic systems that require rapid updates.

Applications

The AD5541AACPZ-REEL7 is suitable for a broad range of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Precision Data Acquisition Systems
  • Industrial Control Systems
  • Medical Instrumentation
  • Digital Gain and Offset Adjustment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD5541AACPZ-REEL7 is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the highest standards for performance and reliability. Whether used in critical medical systems or precision measurement equipment, this DAC is designed to deliver consistent, accurate results over its lifetime.

For engineers and designers looking for a reliable and high-performance digital-to-analog conversion solution, the AD5541AACPZ-REEL7 from Analog Devices Inc. is an excellent choice that combines quality, precision, and ease of use in a single package.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.1476 $50.2952
5+ $20.6340 $103.1700
8+ $19.9892 $159.9136
11+ $19.3443 $212.7873
14+ $18.6995 $261.7930
18+ $16.7651 $301.7718
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess