EN
  • EN
  • DE

AD5541AARMZ-REEL7

Part No AD5541AARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 10MSOP / 16 Bit Digital to Analog Converter 1 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 1
Settling Time 1µs
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 2.7V ~ 5.5V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Temperature Range - Operating -40°C ~ 125°C
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Mounting SMD (SMT)
Base Product Number AD5541
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names AD5541AARMZ-REEL7DKR,AD5541AARMZ-REEL7TR,ANAANAAD5541AARMZ-REEL7,AD5541AARMZ-REEL7-ND,2156-AD5541AARMZ-REEL7,AD5541AARMZ-REEL7CT
Standard Package 1,000
Win Source Part Number 1164269-AD5541AARMZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5541AARMZ-REEL7 CAD Model

Description

Product Overview: AD5541AARMZ-REEL7

The AD5541AARMZ-REEL7 is a precision 16-bit digital-to-analog converter (DAC) manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is designed for applications that require high accuracy and low power consumption, making it ideal for use in battery-powered devices, digital control loops, and precision instrumentation.

Key Features

  • Resolution: 16-bit
  • Interface: Serial input (SPI-compatible)
  • Settling Time: Fast, ensuring quick updates and responsive control
  • Output Type: Voltage, with an external reference to set the range
  • Power Supply: Single 5V or dual ±5V operation for design flexibility
  • Package: Compact 8-lead MSOP package, suitable for space-constrained applications
  • Temperature Range: -40°C to +125°C, suitable for industrial environments
  • RoHS Compliant: Yes, meets environmental and regulatory standards

Performance Advantages

The AD5541AARMZ-REEL7 is engineered for precision and stability. It features a low glitch energy, which minimizes the transient errors during output changes, and a low power operation that extends battery life in portable systems. Its monotonic performance ensures a predictable output response throughout its entire range, which is critical for closed-loop control systems and accurate data conversion.

Applications

With its robust feature set, the AD5541AARMZ-REEL7 is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Data Acquisition Systems (DAQ)
  • Process Control Systems
  • Precision Medical Devices
  • Industrial Automation
  • Portable Battery-Powered Instruments

Ordering Information

The AD5541AARMZ-REEL7 comes in a tape and reel format, which facilitates automated assembly and is ideal for high-volume production requirements. For detailed specifications, application support, and additional resources, customers are encouraged to visit the Analog Devices Inc. website or contact their sales and support team.

With its exceptional performance and reliability, the AD5541AARMZ-REEL7 stands out as a top choice for designers looking for a high-quality DAC solution.

You May Also Be Interested in

Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2021 $68.4042
4+ $28.0633 $112.2532
6+ $27.1863 $163.1178
8+ $26.3093 $210.4744
10+ $25.4324 $254.3240
14+ $22.8014 $319.2196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,060 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess