EN
  • EN
  • DE

AD5541AARZ

Part No AD5541AARZ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194879-AD5541AARZ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD5541AARZ CAD Model

Description

Analog Devices Inc. AD5541AARZ Precision DAC

The AD5541AARZ is a high-precision, single-channel, 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., an industry leader in high-performance analog technology. This particular model is part of the AD5541A series, which is renowned for its exceptional accuracy and stability, making it suitable for a variety of demanding applications that require precise voltage control and signal generation.

Encased in a compact 16-lead SOIC package, the AD5541AARZ boasts a multitude of features that cater to the needs of engineers and designers. It operates on a 2.7 V to 5.5 V supply, providing flexibility in various system designs. The DAC utilizes a versatile 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring easy integration into a wide range of digital systems.

One of the key attributes of the AD5541AARZ is its outstanding relative accuracy (INL) of ±1 LSB max, which ensures that the output voltage is a precise representation of the digital input value. The DAC also features a low glitch impulse of 0.5 nV-s, which minimizes the transient errors during output transitions, thereby improving the overall signal quality. This is particularly beneficial in applications where signal integrity is critical, such as in waveform generation or when driving precision amplifiers.

The AD5541AARZ also offers a power-down mode that significantly reduces the current consumption to 200 nA at 5 V, which is ideal for power-sensitive applications. This feature, along with the DAC's fast settling time and low power operation, makes it a great choice for portable and battery-operated equipment.

Applications for the AD5541AARZ are diverse and include high-end instrumentation, automated test equipment, data acquisition systems, digital gain and offset adjustment, and industrial control systems. Its precision and reliability make it an essential component for systems that demand the highest level of accuracy and performance.

Overall, the AD5541AARZ from Analog Devices Inc. represents a blend of advanced technology, precision engineering, and versatility, making it a top choice for professionals who require a high-quality DAC solution for their electronic designs.

You May Also Be Interested in

Panjit
Need more? Email Us
Amphenol
CONN HDR BLADE PWR 18POS EDGE MT / 18 Connector Header, Male Pins and Blades Board Edge, Through Hole, Right Angle Black Blade Power
Need more? Email Us
JAE Electronics
Conn Rcpt Vert 36POS 0.4MM Gold
Lowest to $1.1009
Generic
Need more? Email Us
Averlogic
You deserve it
Need more? Email Us
Oupiin
Need more? Email Us
Amphenol
CONN HEADER SMD 10POS 2.54MM / Connector Header Surface Mount 10 position 0.100" (2.54mm)
Need more? Email Us
JAE Electronics
CONN RCPT 30POS / 30 Position Connector Receptacle, Center Strip Contacts
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess