EN
  • EN
  • DE

AD5542ABCPZ-1-RL7

Part No AD5542ABCPZ-1-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT SRL 10LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Resolution 16
Number of D/A Converters 1
Settling Time 1μs (Typ)
Output Type Voltage - Unbuffered
Data Interface SPI, DSP
Reference Type External
Operating Supply Voltage 2.7 V ~ 5.5 V
Voltage - Supply, Digital 2.7 V ~ 5.5 V
INL/DNL (LSB) ±0.5, ±0.5
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 10-WFDFN Exposed Pad, CSP
Manufacturer Package 10-LFCSP-WD (3x3)
Win Source Part Number 767157-AD5542ABCPZ-1-RL7
Popularity Medium
Supply and Demand Status Limited
Family Name AD5542
Introduction Date December 04, 2009
ECCN EAR99
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD5542ABCPZ-1-RL7 CAD Model

Description

Product Overview: AD5542ABCPZ-1-RL7

The AD5542ABCPZ-1-RL7 is a precision, single-channel, 16-bit, serial input, voltage output digital-to-analog converter (DAC) from Analog Devices Inc. Designed for high-fidelity and precise applications, this DAC offers outstanding performance, making it an ideal choice for industrial automation, data acquisition systems, and medical equipment where accuracy and stability are paramount.

Key Features

  • Resolution: 16-bit
  • Interface: Serial (SPI, QSPI, MICROWIRE, DSP compatible)
  • Output Type: Voltage - Buffered
  • Settling Time: Fast, ensuring swift response to commands
  • Package: 10-LFCSP (3x3)
  • Operating Temperature: -40°C to +125°C

Performance Attributes

The AD5542ABCPZ-1-RL7 boasts excellent performance with ultra-low glitch energy and on-chip output buffering, which eliminates the need for an external buffer. Its design ensures minimal power consumption, making it a suitable option for portable and battery-operated equipment. The DAC operates on a 2.7 V to 5.5 V supply, providing great flexibility for various system designs.

Application Areas

This DAC is versatile and can be used in multiple application areas. Some of the typical applications include:

  • Process Control: Precision control of actuators and sensors
  • Data Acquisition Systems: Accurate data conversion from digital to analog
  • Medical Instruments: Reliable performance in critical measurement and control
  • Automated Test Equipment: Consistent and repeatable signal generation
  • Programmable Voltage and Current Sources: Customizable outputs for specific needs

Quality and Reliability

Analog Devices Inc. is renowned for its high-quality products, and the AD5542ABCPZ-1-RL7 is no exception. It is designed to meet stringent industry standards, ensuring reliability and longevity in demanding environments. With its robust design and superior performance, the AD5542ABCPZ-1-RL7 is a DAC that engineers and designers can trust for their critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Analog Devices Inc.
IC DAC 12BIT V-OUT 40QFN / 12 Bit Digital to Analog Converter 16 40-QFN (6x6)
Lowest to $93.7398
Analog Devices Inc.
IC DAC 14BIT V-OUT 16TSSOP / 14 Bit Digital to Analog Converter 8 16-TSSOP
Lowest to $55.7143
Analog Devices Inc.
IC DAC 10BIT V-OUT 24TSSOP / 10 Bit Digital to Analog Converter 4 24-TSSOP
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Texas Instruments
SINGALE CHANNEL DAC 16BIT / 16 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $5.1762
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.5073 $64.5219
6+ $17.6471 $105.8826
9+ $17.0956 $153.8604
13+ $16.5441 $215.0733
16+ $15.9927 $255.8832
21+ $14.3382 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess