EN
  • EN
  • DE

AD558JN

Part No AD558JN
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT V-OUT 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Number of Bits 8
Number of D/A Converters 1
Settling Time 3μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type Internal
Analog Supply Voltage 4.5 V to 16.5 V
Digital Supply Voltage 4.5 V to 16.5 V
INL/DNL (LSB) ±0.5 (Max), -
Temperature Range - Operating 0°C to 70°C
Case / Package 16-PDIP
Win Source Part Number 076892-AD558JN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD558JN CAD Model

Description

The AD558JN is a high-performance, single-channel Digital to Analog Converter (DAC) from the renowned manufacturer Analog Devices Inc. This precision DAC is part of a series designed to provide users with an easy-to-use, robust solution for converting digital signals into their analog counterparts.

Key Features

  • Resolution: The AD558JN offers an 8-bit resolution, allowing for 256 discrete analog output levels, which is suitable for a wide range of applications that require moderate resolution with high accuracy.
  • Integrated Reference: It comes with an on-chip precision voltage reference which simplifies the design by eliminating the need for an external reference, thus saving board space and reducing system cost.
  • Single Supply Operation: The device operates on a single +5V power supply, making it ideal for many standard digital systems and simplifying power supply design.
  • Settling Time: The DAC features a fast settling time, typically around 150 ns, which ensures quick and accurate digital-to-analog conversions in time-sensitive applications.
  • Monotonic Performance: The AD558JN guarantees monotonic performance over the entire operating temperature range, ensuring reliable and consistent output for the life of the product.
  • Interface: It has an easy-to-use parallel interface that allows for direct connection to microprocessors and other digital logic.

Applications

The AD558JN is versatile and can be used in various applications including:

  • Industrial Control Systems
  • Data Acquisition Systems
  • Automated Test Equipment
  • Robotics
  • Process Control

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD558JN is no exception. It is designed to meet stringent industry standards, ensuring high reliability and performance. The device is available in a standard 16-pin DIP (Dual In-line Package) making it compatible with a wide array of socketed and soldered board applications.

Whether you're designing a sophisticated industrial system or a simple analog interface, the AD558JN from Analog Devices Inc. offers a compact, reliable, and easy-to-use solution that will meet your digital to analog conversion needs.

You May Also Be Interested in

Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Intersil
Lowest to $7.1344
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9656 $62.8968
7+ $17.2026 $120.4182
11+ $16.6655 $183.3205
15+ $16.1273 $241.9095
19+ $15.5902 $296.2138
25+ $13.9778 $349.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess