EN
  • EN
  • DE

AD5641BKSZ-500RL7

Part No AD5641BKSZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 14BIT V-OUT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 14 Bit Digital to Analog Converter 1 SC-70-6
Manufacturer Analog Devices Inc.
Series nanoDAC®
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-70-6
Family Name AD5641
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5641BKSZ-500RL7TR, AD5641BKSZ-500RL7CT, AD5641BKSZ-500RL7DKR, AD5641BKSZ500RL7, AD5641BKSZ-500RL7-ND
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909493-AD5641BKSZ-500RL7
Ultra Librarian 3D Model Ultra Librarian AD5641BKSZ-500RL7 CAD Model

Description

AD5641BKSZ-500RL7 - Precision NanoDAC from Analog Devices Inc.

The AD5641BKSZ-500RL7 is a high-precision Digital-to-Analog Converter (DAC) engineered by Analog Devices Inc. to offer superior performance in a compact package. With its 16-bit resolution, this NanoDAC® is designed to meet the rigorous demands of advanced electronic systems requiring high precision and stability in their analog output capabilities.

Key Features

  • Resolution: 16-bit DAC provides fine-grain analog output, allowing for precise control in various applications.
  • Output Range: The device features a 2.5V to 5.5V power supply range, making it versatile for different power environments.
  • Package: Housed in a compact SC70 package, the AD5641BKSZ-500RL7 is optimized for space-constrained applications.
  • Interface: The DAC incorporates a 3-wire serial interface that supports high-speed SPI, QSPI™, MICROWIRE™, and DSP interface standards, ensuring compatibility with a wide range of microcontrollers and digital systems.
  • Reference: An on-chip precision output amplifier enables rail-to-rail output swing, providing maximum dynamic range.
  • Accuracy: Integral nonlinearity (INL) is typically less than ±0.5 LSB, which ensures highly accurate analog output.
  • Power Efficiency: Low power consumption makes the AD5641BKSZ-500RL7 suitable for battery-powered and portable applications.

Applications

The versatility of the AD5641BKSZ-500RL7 allows it to be utilized across a diverse set of applications, including:

  • Process control systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Portable battery-powered instruments
  • Automotive systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5641BKSZ-500RL7 is no exception. Each unit undergoes rigorous testing to ensure performance specifications are met, providing designers with confidence in their systems' analog output integrity.

With its blend of precision, power efficiency, and small form factor, the AD5641BKSZ-500RL7 from Analog Devices Inc. stands out as a top-tier solution for any application requiring a high-performance DAC.

You May Also Be Interested in

Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4797 $50.8782
15+ $6.9577 $104.3655
23+ $6.7403 $155.0269
31+ $6.5229 $202.2099
40+ $6.3055 $252.2200
54+ $5.6532 $305.2728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,988 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess