EN
  • EN
  • DE

AD5660BRJ-1REEL7

Part No AD5660BRJ-1REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 16 Bit Digital to Analog Converter 1 SOT-23-8
Manufacturer Analog Devices Inc.
Series nanoDAC®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package SOT-23-8
Case / Package SOT-23-8
Family Name AD5660
MSL Level 5 (48 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD5660BRJ-1REEL7-ND, AD5660BRJ-1REEL7CT, AD5660BRJ-1REEL7DKR, AD5660BRJ-1REEL7TR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909495-AD5660BRJ-1REEL7
Ultra Librarian 3D Model Ultra Librarian AD5660BRJ-1REEL7 CAD Model

Description

Product Overview: AD5660BRJ-1REEL7

The AD5660BRJ-1REEL7 is a high-precision digital-to-analog converter (DAC) from Analog Devices Inc., a leading name in the semiconductor industry. This particular model is part of the nanoDAC® series, which is known for its small size and high performance. The AD5660BRJ-1REEL7 comes in a compact SOT-23 package, making it an excellent choice for space-constrained applications.

With a resolution of 16-bits, the AD5660BRJ-1REEL7 ensures accurate and stable analog output for critical applications. It operates on a single 2.7V to 5.5V supply, providing a versatile voltage range suitable for various electronic systems. The device features a serial interface that is compatible with standard SPI, QSPI, MICROWIRE, and DSP interface standards, allowing for easy integration into existing designs.

One of the key advantages of the AD5660BRJ-1REEL7 is its low power consumption, which makes it ideal for portable and battery-powered devices. It also boasts an on-chip output buffer amplifier, which enables the DAC to drive capacitive loads directly without an external op-amp, further simplifying the design and reducing component count.

The AD5660BRJ-1REEL7 is available in a tape and reel format, denoted by the "REEL7" in its product name, facilitating automated assembly processes and making it suitable for high-volume production. The device is characterized for operation over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications for this DAC are diverse and include process control, data acquisition systems, digital gain and offset adjustment, medical equipment, and many more. The combination of high precision, low power, and compact form factor makes the AD5660BRJ-1REEL7 a versatile component for designers looking to enhance the performance of their analog signal processing while minimizing space and power requirements.

In summary, the AD5660BRJ-1REEL7 from Analog Devices Inc. is a robust, high-precision DAC solution that offers designers the perfect blend of performance, size, and ease of use for a wide array of applications.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess