Product Overview: AD5660BRJ-2REEL7
The AD5660BRJ-2REEL7 is a high-precision Digital-to-Analog Converter (DAC) from the reputable manufacturer Analog Devices Inc., designed to provide reliable and accurate voltage conversions in a variety of applications. This particular model is part of the nanoDAC® series, which is known for its compact size and power efficiency, making it an ideal choice for space-constrained designs.
Key Features
- Resolution: The AD5660BRJ-2REEL7 offers a 16-bit resolution, ensuring fine granularity in the analog outputs it produces.
- Output Type: It provides a buffered voltage output, which helps to maintain signal integrity across various loads.
- Reference: An onboard precision reference and reference buffer are included, which simplifies the design process by reducing the number of external components needed.
- Package: This DAC comes in a compact SOT-23 package, which is suitable for space-limited applications.
- Supply Voltage: It operates on a single 2.7V to 5.5V supply, accommodating a range of power environments.
- Interface: A three-wire serial interface is used for communication, which is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards.
- Power Consumption: The device features a low power consumption, with a typical 5μA quiescent current, making it suitable for battery-powered devices.
- Accuracy: It offers high accuracy with a Total Unadjusted Error (TUE) of ±1 LSB maximum.
Applications
The AD5660BRJ-2REEL7 is versatile and can be used in various applications, including:
- Precision data acquisition systems
- Battery-powered instruments
- Process control
- Digital gain and offset adjustment
- Programmable voltage and current sources
- Automotive systems
With its high resolution and low power consumption, the AD5660BRJ-2REEL7 is an excellent choice for designers who require a DAC that combines performance with practicality. Whether for industrial, automotive, or consumer electronics, this component from Analog Devices Inc. ensures that your application maintains precise control over its analog output, while keeping the power budget in check.
For more information, datasheets, and support, customers can visit the Analog Devices Inc. website or contact their local sales representative.