EN
  • EN
  • DE

AD5674BCPZ-1

Part No AD5674BCPZ-1
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 16-CH12-BITNANODAC+WITH2PPM/CREF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201346-AD5674BCPZ-1
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Data Acquisition Digital to Analog Converters (DAC)
Series nanoDAC+®
Package Tray
Product Status Active
Number of Bits 12
Output Type Voltage - Buffered
Data Interface SPI, DSP
Reference Type External
Ultra Librarian 3D Model Ultra Librarian AD5674BCPZ-1 CAD Model

Description

Product Overview: AD5674BCPZ-1 from Analog Devices Inc.

The AD5674BCPZ-1 is a high-performance, quad-channel, 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This particular model is part of the nanoDAC+™ series, which is renowned for its small size and exceptional accuracy, making it an ideal choice for a wide range of applications that require precise analog output from a digital input.

Key Features and Benefits

  • High Resolution: The AD5674BCPZ-1 offers a 16-bit resolution, providing fine-grain control over the analog output, which is essential for applications that demand high precision.
  • Quad-Channel Output: With four independent DAC channels, this device can manage multiple analog outputs simultaneously, simplifying design and reducing the need for multiple DACs in a system.
  • Compact Package: Housed in a compact LFCSP (Lead Frame Chip Scale Package), the AD5674BCPZ-1 is optimized for space-constrained applications without compromising on performance.
  • Low Power Consumption: Designed for efficiency, this DAC features a low power consumption, making it suitable for portable and battery-powered devices.
  • Integrated Reference: The inclusion of an on-chip, precision output amplifier and reference ensures stable and accurate performance over a wide range of conditions.
  • Flexible Interface: The device supports a versatile serial peripheral interface (SPI) that is compatible with standard SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration into various system designs.

Applications

The AD5674BCPZ-1 is versatile enough to be used in numerous applications. It is particularly well-suited for:

  • Automated Test Equipment (ATE)
  • Digital Gain and Offset Adjustment
  • Programmable Voltage and Current Sources
  • Process Control and Servo Loops
  • Data Acquisition Systems

In summary, the AD5674BCPZ-1 by Analog Devices Inc. is a powerful and compact quad-channel 16-bit DAC that combines high precision, low power consumption, and ease of use in a small footprint. Its robust feature set and flexibility make it an excellent choice for engineers and designers looking to incorporate precise analog outputs in their electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $54.7165 $54.7165
3+ $44.8956 $134.6868
4+ $43.4926 $173.9704
5+ $42.0896 $210.4480
7+ $40.6866 $284.8062
9+ $36.4777 $328.2993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 530 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess