EN
  • EN
  • DE

AD5689RBRUZ-RL7

Part No AD5689RBRUZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 16BIT V-OUT 16TSSOP  /  16 Bit Digital to Analog Converter 2 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Series nanoDAC+®
Package Tape & Reel
Number of Bits 16
Number of D/A Converters 2
Settling Time 8µs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Voltage - Supply, Analog 2.7V ~ 5.5V
Voltage - Supply, Digital 1.8V ~ 5.5V
INL/DNL (LSB) ±1, ±1 (Max)
Architecture String DAC
Temperature Range - Operating -40°C ~ 105°C
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Mounting SMD (SMT)
Base Product Number AD5689
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-AD5689RBRUZ-RL7DKR,-2735-AD5689RBRUZ-RL7CT,505-AD5689RBRUZ-RL7TR,AD5689RBRUZ-RL7TR-ND,AD5689RBRUZ-RL7CT-ND,AD5689RBRUZ-RL7DKR,AD5689RBRUZ-RL7-ND,505-AD5689RBRUZ-RL7CT,AD5689RBRUZ-RL7CT,AD5689RBRUZ-RL7DKR-ND,AD5689RBRUZ-RL7TR
Standard Package 1,000
Win Source Part Number 991971-AD5689RBRUZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD5689RBRUZ-RL7 CAD Model

Description

Analog Devices Inc. AD5689RBRUZ-RL7 Dual 16-bit DAC

The AD5689RBRUZ-RL7 from Analog Devices Inc. is a highly integrated digital-to-analog converter (DAC) that offers a dual-channel, 16-bit resolution in a compact TSSOP package. This precision DAC is part of Analog Devices' nanoDAC+™ series, which is designed to deliver high accuracy and low power consumption, making it an ideal solution for a wide range of applications including industrial automation, data acquisition systems, and digital signal processing.

Key Features:

  • Resolution: Each of the two DAC channels provides a 16-bit resolution, enabling precise control over output signals.
  • Interface: The device features a standard 3-wire serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, facilitating easy integration into most digital systems.
  • Output Range: Users can program the output range of the AD5689RBRUZ-RL7 to be 0 V to VREF or 0 V to 2xVREF, providing flexibility for various application requirements.
  • Integrated Reference: It includes an on-chip 2.5 V, 2 ppm/°C reference (enabled by default) and a reference buffer, simplifying design and reducing external component count.
  • Power Supply: The device operates from a single 2.7 V to 5.5 V supply, making it suitable for both 3V and 5V systems.
  • Package: Housed in a small 14-lead TSSOP package, the AD5689RBRUZ-RL7 is optimized for space-constrained applications.

Performance Attributes:

  • The AD5689RBRUZ-RL7 boasts a low power consumption with a typical 4.5 µA at 3 V in power-down mode, which is critical for energy-sensitive applications.
  • It has excellent thermal performance and stability over a wide temperature range of -40°C to +125°C, ensuring reliable operation under varying environmental conditions.
  • The DAC exhibits low noise and high output drive capability, making it suitable for high-performance applications where signal fidelity is paramount.

Applications:

  • Process Control: Precise control in feedback loops and actuator drives.
  • Data Acquisition Systems: Accurate signal generation for testing and measurement equipment.
  • Portable Battery-Powered Instruments: Ideal for devices where power efficiency is crucial.
  • Digital Gain and Offset Adjustment: Provides fine-tuning of signal paths in electronic systems.

The AD5689RBRUZ-RL7 is a testament to Analog Devices Inc.'s commitment to providing high-performance, reliable, and easy-to-use integrated circuits. Whether for industrial, communication, or consumer applications, this DAC stands out for its precision, power efficiency, and versatility.

You May Also Be Interested in

Analog Devices Inc.
IC R/D CONVERTER 14BIT 32DIP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 40DIP
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Cirrus Logic Inc.
IC ADC/AUDIO 24BIT 48K 42WLCSP
Need more? Email Us
Maxim Integrated
IC DISPLAY DRIVR 3.5DIGIT 40DIP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $39.5865
Asahi Kasei Microsystems
PREMIUM DAC 32BIT 2CH
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Need more? Email Us
Maxim Integrated
IC DAS/ADC 12BIT 8K 28SSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.3910 $52.7820
5+ $21.6542 $108.2710
8+ $20.9775 $167.8200
10+ $20.3008 $203.0080
13+ $19.6241 $255.1133
18+ $17.5940 $316.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 910 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess