EN
  • EN
  • DE

AD568JQ

Part No AD568JQ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description 12-Bit Ultrahigh Speed Monolithic D/A Converter
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 35μs (Typ)
Output Type Current - Unbuffered
Data Interface Parallel
Reference Type Internal
Operating Supply Voltage ±13.5 V ~ 16.5 V
Voltage - Supply, Digital 5V
INL/DNL (LSB) ±0.75 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range 0°C ~ 70°C
Package 24-CDIP (0.300", 7.62mm)
Manufacturer Package 24-CDIP
RoHS State Request Verification
Win Source Part Number 1136472-AD568JQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD568
Introduction Date October 26, 1995
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian AD568JQ CAD Model

Description

The AD568JQ is a high-performance, precision Digital-to-Analog Converter (DAC) produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This particular model is part of a series known for delivering exceptional accuracy and stability in analog signal generation, making it an ideal choice for a wide range of applications that require precise digital-to-analog conversion.

Key Features:

  • Resolution: The AD568JQ boasts a 16-bit resolution, providing fine granularity in its output signal and allowing for highly accurate representations of digital input values.
  • Settling Time: With a fast settling time, this DAC ensures quick response to changes in input, which is critical for real-time applications and systems requiring timely adjustments.
  • Monolithic Construction: The device's monolithic construction enhances its reliability and durability, ensuring consistent performance over its operational lifespan.
  • Output Range: It offers a flexible output range that can be adjusted to match the requirements of the connected system, providing versatility in its deployment across different use cases.
  • Interface: The AD568JQ is equipped with a user-friendly digital interface, making it straightforward to integrate into digital systems and to interface with microprocessors and other digital hardware.

Applications:

The AD568JQ is utilized in a variety of high-end applications where precision is paramount. These include:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Precision Instrumentation
  • Data Acquisition Systems
  • Medical Equipment

Quality and Reliability:

Analog Devices Inc. is committed to the highest standards of quality, and the AD568JQ is no exception. This product is manufactured under stringent control processes to ensure it meets the rigorous demands of industrial and commercial applications. Customers can trust in the reliability and long-term performance of this DAC, backed by Analog Devices Inc.'s reputation for excellence in engineering and manufacturing.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.7123 $87.7123
2+ $84.9713 $169.9426
3+ $82.2303 $246.6909
4+ $79.4893 $317.9572
5+ $71.2662 $356.3310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess