The AD571JD from Analog Devices Inc. is a high-performance, 10-bit analog-to-digital converter (ADC) that combines speed, precision, and ease-of-use in a compact, integrated package. Designed for a wide range of applications, from industrial instrumentation to medical devices, the AD571JD is a versatile component that delivers reliable digital representations of analog signals.
Key Features
- Resolution: 10-bit conversion allows for fine granularity, making it suitable for precision measurement applications.
- Conversion Time: Fast conversion rate with a typical conversion time of just 1.6 microseconds, enabling real-time data processing in demanding applications.
- Input Range: The ADC accepts a full-scale input range of ±10 V, providing flexibility in interfacing with various sensors and signal sources.
- Accuracy: Ensures high accuracy with a low total unadjusted error (TUE) and excellent linearity.
- Power Supply: Operates on a ±15 V power supply, which is standard for many industrial systems.
- Package: Available in a hermetically sealed ceramic DIP (Dual In-line Package), ensuring robustness and reliability even in harsh environments.
Applications
The AD571JD is well-suited for a variety of applications that require high-speed, accurate analog-to-digital conversion. This includes:
- Data acquisition systems
- Medical imaging equipment
- Process control and automation
- Instrumentation and measurement devices
- Communication systems
Technical Specifications
| Parameter |
Value |
| Resolution |
10 bits |
| Conversion Time |
1.6 µs |
| Input Range |
±10 V |
| Supply Voltage |
±15 V |
| Package Type |
Ceramic DIP |
For engineers and designers looking for an ADC that offers a blend of speed, precision, and durability, the AD571JD from Analog Devices Inc. stands out as an excellent choice.