EN
  • EN
  • DE

AD573SD

Part No AD573SD
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 10-Bit A/D Converter | IC ADC 10BIT SAR 20CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 10
Number of Inputs 1
Input Type Single Ended
Data Interface Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Internal
Supply Voltage , Analog +4.5V ~ 7V, -12V ~ 16.5V
Supply Voltage , Digital +4.5V ~ 7V, -12V ~ 16.5V
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 20-CDIP
Supplier Device Package 20-CDIP
Mounting Style Through Hole
Family Part Number AD573
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136502-AD573SD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD573SD CAD Model

Description

The AD573SD is a state-of-the-art analog-to-digital converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This precision ADC is designed for applications that require the utmost accuracy and reliability in the conversion of analog signals to digital form.

Key Features

  • Resolution: The AD573SD boasts a resolution of 10-bits, which allows it to produce fine digital representations of the analog input signal, ensuring detailed and precise digital output.
  • Conversion Time: With a fast conversion time, this ADC is capable of processing analog signals quickly, making it suitable for high-speed applications that can't afford latency.
  • Input Range: It features a versatile input range, accommodating various types of analog signals, which enhances its usability across multiple applications.
  • Interface: The device includes a straightforward digital interface that can be easily connected to microprocessors and digital systems, facilitating seamless integration into existing designs.
  • Temperature Range: The AD573SD operates within an industrial temperature range, making it reliable in extreme conditions and suitable for use in harsh environments.
  • Supply Voltage: It operates on a single supply voltage, simplifying power supply design and reducing system complexity.
  • Package: The product is available in a sturdy, hermetically sealed package that ensures long-term stability and protection from environmental factors.

Typical Applications

The AD573SD is ideal for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Data acquisition systems
  • Medical instrumentation
  • Scientific analysis equipment
  • Communications systems

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products, and the AD573SD is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the industry's highest standards for performance and reliability. For precise analog-to-digital conversion in critical applications, the AD573SD from Analog Devices Inc. is a choice you can trust.

You May Also Be Interested in

Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SIGMA-DELTA 48LFCSP
Lowest to $27.6493
Maxim Integrated
IC ADC 8BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess