EN
  • EN
  • DE

AD580MH

Part No AD580MH
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description High Precision, 2.5 V IC Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136537-AD580MH
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD580MH CAD Model

Description

The AD580MH is a high-precision, low-power voltage reference from Analog Devices Inc., engineered to offer a fixed 2.5V output voltage with exceptional stability and accuracy. This precision voltage reference is encased in a robust metal can package, designed to ensure superior reliability and performance in a wide range of applications, including data acquisition systems, digital voltmeters, and precision power supplies.

Key Features

  • Fixed Output Voltage: The AD580MH provides a stable 2.5V output, which is ideal for system calibration and reference purposes.
  • High Accuracy: With an initial accuracy of ±1%, the device ensures precise voltage reference for critical applications.
  • Temperature Stability: The AD580MH exhibits excellent temperature stability, with a low temperature coefficient, minimizing the impact of temperature variations on performance.
  • Low Power Consumption: It is designed for energy-efficient operations, making it suitable for battery-powered devices and portable instruments.
  • Long-Term Stability: The device demonstrates superior long-term stability, ensuring consistent performance over time.
  • Wide Operating Temperature Range: The AD580MH operates effectively across a broad temperature range, accommodating diverse environmental conditions.

Applications

The AD580MH is versatile and can be employed in a variety of electronic systems that require a stable voltage reference. Some common applications include:

  • Data acquisition systems
  • Digital voltmeters
  • Power supply monitoring
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Precision instrumentation

Technical Specifications

Parameter Value
Output Voltage 2.5V
Initial Accuracy ±1%
Temperature Coefficient Specified over temperature
Operating Temperature Range -55°C to +125°C
Package Metal Can (H Package)

With its high precision and robustness, the AD580MH from Analog Devices Inc. is an optimal choice for professionals seeking a reliable voltage reference source for their sophisticated electronic systems.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess