EN
  • EN
  • DE

AD581SH

Part No AD581SH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V TO5-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.3%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 40μVp-p
Voltage - Input 13 V to 30 V
Operating Supply Current 1mA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package TO-5-3
Win Source Part Number 076918-AD581SH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD581SH CAD Model

Description

The AD581SH is a high-precision voltage reference component manufactured by Analog Devices Inc., a leader in the semiconductor industry. This integrated circuit is designed to offer a stable and precise reference voltage, which is crucial for the accurate operation of analog-to-digital converters, digital-to-analog converters, and other sensitive electronic circuits.

Key Features:

  • Output Voltage: The AD581SH provides a fixed and precise 10V output, which serves as a reference voltage for various electronic applications.
  • High Accuracy: It boasts an impressive initial accuracy of ±0.05%, ensuring that the output remains consistent and reliable for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient of 10ppm/°C maximum over the full military temperature range, the device guarantees stable performance across a wide range of environmental conditions.
  • Low Drop-out Voltage: The device operates effectively with a minimal difference between the input and output voltage, enhancing its efficiency in systems with limited headroom.
  • Long-Term Stability: The AD581SH exhibits excellent long-term stability, which is vital for maintaining consistent performance over extended periods.
  • Wide Operating Range: It can operate over a wide range of input voltages, typically from 12V to 30V, providing flexibility in various power supply configurations.

Applications:

The AD581SH is ideal for use in high-end instrumentation, precision data acquisition systems, and any application where an accurate voltage reference is critical. It serves as a benchmark for system calibration, ensuring that measurements and control systems are accurate and consistent over time.

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality, and the AD581SH is no exception. It is rigorously tested to meet stringent quality standards, ensuring that each device performs to the highest specifications. The SH-grade denotes a high-reliability screening level, making it suitable for military and aerospace applications where component performance and durability are non-negotiable.

Package and Availability:

The AD581SH comes in a hermetically sealed three-terminal TO-5 package, designed to protect the internal circuitry from environmental factors. For pricing, availability, and detailed specifications, customers should contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess