EN
  • EN
  • DE

AD5820-1BCBZ-REEL

Part No AD5820-1BCBZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number AD5820
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 909545-AD5820-1BCBZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD5820-1BCBZ-REEL CAD Model

Description

Product Overview: AD5820-1BCBZ-REEL from Analog Devices Inc.

The AD5820-1BCBZ-REEL is a precision integrated circuit from Analog Devices Inc., renowned for its high-quality and performance-driven components. This product is part of a reel, indicating that it is typically supplied in tape and reel packaging for use in automated manufacturing environments, particularly suitable for high-volume production. The AD5820 is designed to cater to the needs of sophisticated electronic systems, providing reliable and efficient performance.

Key Features

  • High Precision: The AD5820 is engineered to deliver precise control and signal processing, making it ideal for applications that require accurate measurements and stable performance.
  • Low Power Consumption: As with many of Analog Devices' products, this component is designed for energy efficiency, which helps to extend the battery life of portable devices and reduce power costs in stationary applications.
  • Compact Packaging: The 1BCBZ package is small and robust, suitable for space-constrained applications while providing reliable protection for the internal circuitry.
  • Automated Manufacturing Ready: Supplied on a reel, the AD5820 is optimized for automated pick-and-place equipment, facilitating efficient assembly and reducing manual handling errors.

Applications

The AD5820-1BCBZ-REEL is versatile and can be integrated into a wide range of electronic applications. Some common uses include:

  • Precision instrumentation
  • Medical devices
  • Industrial control systems
  • Automotive electronics
  • Communication infrastructure

Quality and Reliability

Analog Devices Inc. is committed to delivering products that meet the highest standards of quality and reliability. The AD5820-1BCBZ-REEL is no exception, undergoing rigorous testing and quality control procedures to ensure it meets the stringent requirements set by the industry and Analog Devices itself.

Conclusion

The AD5820-1BCBZ-REEL from Analog Devices Inc. is a testament to the company's dedication to innovation and excellence in the field of precision electronics. Whether for advanced industrial applications or cutting-edge medical technology, this component offers the performance and reliability that professionals demand. With its energy-efficient design and compatibility with automated manufacturing processes, the AD5820 is a smart choice for a multitude of electronic applications.

You May Also Be Interested in

Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5377 $58.3671
56+ $2.0822 $116.6032
86+ $2.0172 $173.4792
119+ $1.9521 $232.2999
154+ $1.8870 $290.5980
205+ $1.6918 $346.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,583 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess