EN
  • EN
  • DE

AD584TE/883B

Part No AD584TE/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042847-AD584TE/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD584TE/883B CAD Model

Description

Introducing the AD584TE/883B Precision Voltage Reference

The AD584TE/883B is a high-precision voltage reference module designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This component is part of the AD584 series, which is known for its reliability and stability in providing reference voltages for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.

Key Features of the AD584TE/883B

  • Multiple Output Voltages: The device can output fixed voltages of 10V, 7.5V, 5V, and 2.5V, which can be selected via external pins. This versatility allows for easy integration into various systems without the need for additional components.
  • High Accuracy: With an initial accuracy of ±0.1%, the AD584TE/883B ensures precise voltage reference for critical applications where precision is paramount.
  • Low Temperature Coefficient: The device has an excellent temperature coefficient, as low as 30 ppm/°C, which means its output remains stable across a wide temperature range.
  • Long-Term Stability: The AD584TE/883B offers superior long-term stability, which is essential for applications that require consistent performance over time.
  • MIL-STD-883B Compliant: This model meets the stringent requirements of the MIL-STD-883B standard, making it suitable for military and aerospace applications where durability and reliability are non-negotiable.

Applications

The AD584TE/883B is ideal for use in precision data systems, calibration equipment, and any other application where an accurate reference voltage is necessary. Its robust design ensures that it can be deployed in harsh environments, including those found in military and aerospace industries.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD584TE/883B is no exception. Each unit is rigorously tested to ensure it meets the high standards set by the company and the requirements of the MIL-STD-883B standard. Customers can trust in the reliability and performance of this precision voltage reference for their most demanding applications.

For detailed specifications, application notes, and support resources, visit the Analog Devices Inc. website or contact their technical support team.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amic
Need more? Email Us
STMicroelectronics
Need more? Email Us
Pericom
Need more? Email Us
Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess