EN
  • EN
  • DE

AD586AR

Part No AD586AR
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description High Precision 5 V Reference | IC VREF SERIES 5V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Parts Input Voltage (V) 10.8V ~ 36V
Supply Current 3mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD586
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136559-AD586AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD586AR CAD Model

Description

The AD586AR from Analog Devices Inc. represents a pinnacle in the field of high-precision voltage references. Engineered for stability and accuracy, this device offers a fixed output voltage of 5V with an impressive degree of precision, making it an indispensable component in critical applications where voltage accuracy is paramount.

Key Features

  • High Accuracy: The AD586AR boasts a tight output voltage tolerance, ensuring reliable and consistent performance in your applications.
  • Low Temperature Coefficient: With a low temperature coefficient, this voltage reference minimizes variations due to temperature changes, maintaining its output stability over a wide temperature range.
  • Low Noise: The device exhibits exceptionally low noise, contributing to superior signal integrity and making it suitable for high-precision analog-to-digital or digital-to-analog conversion processes.
  • Long-Term Stability: Designed for longevity, the AD586AR offers excellent long-term stability, a critical feature for systems that require consistent performance over time.
  • Wide Operating Range: It operates efficiently across a broad range of input voltages and load conditions, providing flexibility in various power supply configurations.

Applications

The AD586AR is ideal for a multitude of applications where precision voltage is crucial. It is commonly used in:

  • Precision data acquisition systems
  • High-resolution converters
  • Industrial control systems
  • Portable instrumentation
  • Calibration equipment

Product Specifications

Parameter Value
Output Voltage 5V
Initial Accuracy ±0.15%
Temperature Coefficient 10 ppm/°C (max)
Supply Voltage 7V to 30V
Load Regulation 0.6mV/mA
Package 8-Lead SOIC

In summary, the AD586AR from Analog Devices Inc. is a robust, high-precision voltage reference that offers exceptional performance for applications requiring stringent voltage control. Its reliability and stability make it a preferred choice for professionals in various industries.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4642 $52.9284
5+ $21.7143 $108.5715
8+ $21.0357 $168.2856
10+ $20.3571 $203.5710
13+ $19.6786 $255.8218
18+ $17.6428 $317.5704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 209 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess