EN
  • EN
  • DE

AD586KRZ

Part No AD586KRZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 5V
Output Current 10mA
Tolerance ±0.1%
Temperature Coefficient 15ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 10.8 V to 36 V
Operating Supply Current 3mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 134482-AD586KRZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD586KRZ CAD Model

Description

Analog Devices Inc. AD586KRZ High Precision Voltage Reference

The AD586KRZ from Analog Devices Inc. is a high-precision series voltage reference, delivering a fixed output voltage with exceptional stability and accuracy. This component is specifically designed for applications requiring a stable reference voltage over a wide range of operating conditions, including industrial and high-end instrumentation, precision data acquisition systems, and medical equipment.

Key Features:

  • Output Voltage: The AD586KRZ provides a stable 5V output, which is ideal for many analog circuits and can be used to reference analog-to-digital or digital-to-analog converters.
  • High Accuracy: With an initial accuracy of ±0.15%, this device ensures precise voltage regulation for sensitive electronics.
  • Temperature Coefficient: It boasts an impressive low temperature coefficient of 10 ppm/°C maximum over a wide temperature range, ensuring consistent performance under varying conditions.
  • Low Dropout Voltage: The AD586KRZ operates with a low dropout voltage, enhancing its efficiency and making it suitable for battery-powered devices.
  • Low Noise: Exhibiting a low noise characteristic of 10 μV p-p (0.1 Hz to 10 Hz), the device is optimal for noise-sensitive applications.
  • Trimming Capability: The output voltage can be fine-tuned through an external trim terminal, allowing for additional precision in specific applications.
  • Package: The device comes in a robust 8-lead SOIC package, providing a compact solution that is easy to integrate into various circuit designs.

Applications:

  • Precision data systems
  • High-resolution converters
  • Industrial control systems
  • Medical instrumentation
  • Battery-powered and portable devices
  • Calibration equipment

The AD586KRZ stands out for its exceptional performance in terms of stability and accuracy. Analog Devices Inc., a leader in the semiconductor industry, has engineered this voltage reference to meet the rigorous demands of advanced electronic systems. By choosing the AD586KRZ, designers can ensure a reliable and consistent voltage reference, which is critical for the accuracy and longevity of their applications.

For more detailed specifications and application guidance, users are encouraged to consult the comprehensive datasheets and technical support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.9566
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.4790 $67.4370
6+ $18.4443 $110.6658
9+ $17.8679 $160.8111
12+ $17.2916 $207.4992
15+ $16.7152 $250.7280
21+ $14.9860 $314.7060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 832 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess