EN
  • EN
  • DE

AD586TQ/883B

Part No AD586TQ/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES PREC 5V 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series *
Packaging Tube
Mounting Style Through Hole
Package 8-CDIP (0.300", 7.62mm)
Manufacturer Package 8-CERDIP
Win Source Part Number 767222-AD586TQ/883B
Popularity Medium
Supply and Demand Status Limited
Family Name AD586
Introduction Date November 01, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD586TQ/883B CAD Model

Description

Analog Devices AD586TQ/883B High Precision Voltage Reference

The AD586TQ/883B is a state-of-the-art monolithic voltage reference component manufactured by Analog Devices Inc., a name synonymous with precision, reliability, and innovation in the field of semiconductor technology. This high-precision voltage reference IC is specifically designed to offer a stable and accurate reference voltage for various applications within the aerospace, military, and high-reliability sectors.

Key Features:

  • High Accuracy: The AD586TQ/883B boasts a superb accuracy level, making it ideal for critical applications where precision is paramount.
  • Temperature Stability: Engineered to perform consistently across a broad temperature range, this voltage reference maintains its precision even under extreme conditions.
  • Low Noise: With its low noise output, the AD586TQ/883B ensures signal integrity, which is essential for sensitive electronic systems.
  • Output Voltage: This device provides a fixed output voltage, offering a stable reference for system calibration and analog-to-digital conversion processes.
  • Hermetic Packaging: The component is enclosed in a hermetic package, which protects it against environmental factors such as moisture and dust, thus ensuring longevity and reliability.
  • MIL-STD Compliance: The AD586TQ/883B meets stringent military standards (MIL-STD), certifying it for use in military-grade equipment and applications.

Applications:

The AD586TQ/883B is versatile and can be used in a wide array of high-end applications, including:

  • Precision data systems
  • High-resolution converters
  • Industrial control systems
  • Military and aerospace electronics
  • Professional measuring equipment

With its exceptional performance and robust design, the AD586TQ/883B from Analog Devices Inc. is the ideal voltage reference choice for designers and engineers seeking top-tier components for their mission-critical projects. Integrating this device into your system will ensure accuracy, stability, and reliability, giving you the confidence that your applications will perform at their highest potential even in the most demanding environments.

Ordering Information:

For purchasing the AD586TQ/883B high precision voltage reference, or for more detailed specifications and application support, please contact Analog Devices Inc. or an authorized distributor. Ensure that you are acquiring genuine components to guarantee the best performance and longevity for your projects.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Analog Devices Inc.
0.25PPM N, L DRIFT PREC REFS
Lowest to $27.5136
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.8844 $83.8844
2+ $68.8283 $137.6566
3+ $66.6774 $200.0322
4+ $64.5265 $258.1060
5+ $62.3756 $311.8780
6+ $55.9230 $335.5380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess