EN
  • EN
  • DE
  • IT

AD589TH

Part No AD589TH
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.235V TO51-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Bulk
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.235V
Output Current 5mA
Tolerance -2.83%, +1.22%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 5μVrms
Current - Cathode 50μA
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package TO-51-2
Win Source Part Number 076932-AD589TH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD589TH CAD Model

Description

The AD589TH is a high precision voltage reference component designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This device is a part of the AD589 series, which is well-known for providing a stable and accurate reference voltage across a wide range of operating conditions.

The AD589TH operates at a nominal reference voltage of 1.235 volts, which is derived from the fundamental bandgap voltage of silicon. This ensures a low temperature coefficient and excellent long-term stability. The component is characterized by its tight output tolerance and low dynamic impedance, making it an ideal choice for precision data conversion in a variety of applications, including industrial, medical, and communication systems.

This specific model, the AD589TH, is notable for its high-temperature performance, with an operating range that typically extends from -55°C to +125°C. This makes it exceptionally suitable for harsh environments where temperature fluctuations are a concern. The device is available in a hermetically sealed TO-52 package, ensuring robustness and reliability even under adverse conditions.

Key features of the AD589TH include:

  • Fixed 1.235V Output Voltage
  • High Accuracy: ±1% Initial Accuracy
  • Low Temperature Coefficient: 30 ppm/°C (max)
  • Wide Operating Temperature Range: -55°C to +125°C
  • Low Dynamic Impedance
  • Long-Term Stability
  • TO-52 Hermetically Sealed Package

The AD589TH is easy to implement in various circuit designs due to its simple two-pin configuration, which requires no external components for operation. Its high precision and stability make it a reliable reference source for ADCs, DACs, and other sensitive electronic components that demand a stable voltage reference.

Overall, the AD589TH from Analog Devices Inc. represents a blend of performance, durability, and precision, making it an excellent choice for designers looking for a dependable voltage reference solution in their advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9081 $66.9081
2+ $54.8990 $109.7980
3+ $53.1834 $159.5502
4+ $51.4678 $205.8712
6+ $49.7522 $298.5132
7+ $44.6054 $312.2378
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess