EN
  • EN
  • DE

AD594BQ

Part No AD594BQ
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 996180-AD594BQ
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD594BQ CAD Model

Description

The AD594BQ is a precision instrumentation device from Analog Devices Inc., designed to simplify the process of temperature measurement and control in a wide range of applications. This integrated circuit (IC) combines an IC temperature sensor with a precision instrumentation amplifier on a single monolithic chip, making it an ideal solution for thermocouple signal conditioning.

Key Features

  • Thermocouple Input: The AD594BQ is specifically calibrated for type J thermocouples to provide a direct Celsius temperature measurement.
  • Linearization: It offers built-in cold junction compensation and linearizes the non-linear output of the thermocouple, simplifying the temperature reading process.
  • High Accuracy: Ensures precise temperature readings with a high degree of accuracy, essential for critical applications where temperature control is vital.
  • Low Power: Designed for low power consumption, it is suitable for battery-powered devices and portable applications.
  • Voltage Output: The device provides a convenient voltage output that corresponds to the temperature measured, making it easy to interface with analog-to-digital converters (ADCs) and microcontrollers.

Applications

The AD594BQ is suitable for a variety of applications where accurate temperature measurements are required, including:

  • Industrial process control
  • Temperature monitoring systems
  • Data acquisition systems
  • Medical and scientific instrumentation
  • HVAC systems

Product Specifications

Parameter Value
Supply Voltage 5V to 15V
Operating Temperature Range -55°C to +125°C
Package 14-Pin CDIP
Output Voltage 10 mV/°C

With its robust design and ease of use, the AD594BQ from Analog Devices Inc. stands as a reliable choice for professionals seeking a high-quality temperature sensor and transmitter solution.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
STMicroelectronics
Need more? Email Us
Amic
Need more? Email Us
Pericom
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess