EN
  • EN
  • DE

AD594CDZ

Part No AD594CDZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Thermal Management
Description IC THERMOCOUPLE INSTR AMP 14CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Function Thermocouple Amplifier
Sensor Type External
Accuracy ±1°C(Maximum)
Topology Ice Point Compensation, Overload Detection
Output Type Voltage
Output Alarm Yes
Output Fan No
Operating Supply Voltage 5 V ~ ±15 V
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 767228-AD594CDZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD594
Introduction Date April 24, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD594CDZ CAD Model

Description

AD594CDZ Temperature Transducer from Analog Devices Inc.

The AD594CDZ is a precision instrumentation device manufactured by Analog Devices Inc., designed to simplify the process of temperature measurement and control. This integrated circuit (IC) is specifically tailored for use with type J thermocouples, providing an accurate, easy-to-use solution for temperature sensing applications. The AD594CDZ comes in a compact 14-lead ceramic dual in-line package (CDIP), ensuring durability and reliability for a wide range of environments.

One of the standout features of the AD594CDZ is its built-in cold junction compensation, which accounts for variations in ambient temperature, ensuring the accuracy of the thermocouple reading. This feature eliminates the need for additional components and complex calibration routines, making it a convenient choice for engineers and designers.

The device offers a linearized output of 10mV/°C, which corresponds directly to the temperature measured by the thermocouple. This linear relationship simplifies the process of converting the analog signal into a digital form for further processing or display. Moreover, the AD594CDZ requires only a single power supply ranging from +5V to +15V, making it compatible with most standard systems and simplifying power management within the design.

With a wide operating temperature range, the AD594CDZ is suitable for use in various industrial and commercial applications. These include process control systems, temperature monitoring of electronic equipment, HVAC systems, and any other application where precise temperature data is critical. The device also features a high impedance differential input, which enhances noise rejection and improves the overall stability of the temperature measurement.

Overall, the AD594CDZ from Analog Devices Inc. is a robust, accurate, and user-friendly solution for integrating type J thermocouple-based temperature measurements into a variety of systems. Its ease of use, combined with high precision, makes it an excellent choice for engineers looking to streamline their temperature sensing designs.

You May Also Be Interested in

Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
ON Semiconductor
Complete Thermal System Management Controller
Lowest to $22.8829
Texas Instruments
IC TEMP SENSR REMOTE DIODE 8SOIC
Need more? Email Us
Texas Instruments
IC TEMP SENSOR DGTL REMOTE 10SON / Fan Control, Temp Monitor -40°C ~ 85°C, External Sensor Internal and External Sensor SMBus Output 10-WSON (3x3)
Lowest to $5.4658
Laird Technologies - Thermal Materials
THERM PAD 457.2MMX304.8MM GRAY / Thermal Pad Gray 457.20mm x 304.80mm Rectangular
Need more? Email Us
Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
SMSC Corporation
Fan Control Device with High Frequency PWM and Temperature Monitors
Lowest to $6.5292
Nuvoton Technology Corporation of America
Lowest to $9.7932

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess