The AD598JR from Analog Devices Inc. is an advanced signal conditioning device specifically designed for use with linear variable differential transformers (LVDTs). This integrated circuit simplifies the process of converting the LVDT's output into a unipolar dc voltage without the need for complex signal conditioning circuits.
Key Features
- Complete Signal Conditioning: The AD598JR provides all necessary signal conditioning for LVDTs in a single chip, reducing the need for multiple discrete components.
- High Precision: With a focus on accuracy, this device ensures high precision in the measurement of displacement and position.
- Frequency Response: The device operates over a wide frequency range, accommodating various LVDTs with different resonant frequencies.
- Easy Calibration: The AD598JR features built-in calibration capabilities, simplifying the setup process and ensuring consistent performance.
- Versatile Power Supply Options: It can be powered by a wide range of supply voltages, making it suitable for diverse applications.
Applications
The AD598JR is ideal for high-performance industrial applications where precise and reliable displacement or position measurement is critical. Common applications include:
- Factory automation systems
- Aerospace and defense systems
- Automotive testing equipment
- Material testing machines
- Process control systems
Technical Specifications
Parameter
Value
Supply Voltage
+/- 10.8 V to +/- 16.5 V
Operating Temperature
-40°C to +85°C
Package
20-Lead PDIP, 20-Lead SOIC
The AD598JR simplifies the design of LVDT-based measurement systems, offering a combination of performance, ease of use, and reliability that makes it a preferred choice for engineers and system designers. With Analog Devices Inc.'s reputation for quality, the AD598JR is a component that you can trust for your precision measurement needs.