EN
  • EN
  • DE

AD598JRZ

Part No AD598JRZ
Manufacturer Analog Devices Inc.
Catalog Interface - Sensor and Detector Interfaces
Description IC LVDT SGNL COND OSC/REF 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name AD598
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909566-AD598JRZ
Ultra Librarian 3D Model Ultra Librarian AD598JRZ CAD Model

Description

The AD598JRZ from Analog Devices Inc. is a sophisticated signal conditioning circuit designed for use with Linear Variable Differential Transformers (LVDTs). This specialized integrated circuit (IC) is tailored to convert the transformer's output into a stable and precise DC voltage, which is proportional to the displacement of the transformer's core. The AD598JRZ is an ideal choice for applications that require accurate and reliable position and motion sensing.

Key Features:

  • Complete Signal Processor for LVDTs: The AD598JRZ includes all the necessary components to interface directly with LVDTs, providing a complete one-chip solution for LVDT signal processing.
  • Wide Input Signal Range: It can accommodate a broad range of input signals, making it versatile for various LVDT types and applications.
  • Highly Accurate: With precision signal processing capabilities, the AD598JRZ ensures high accuracy in the output signal, which is critical for measurement and control systems.
  • Frequency Response: The device is designed to work at a frequency range that matches common LVDT operational frequencies, ensuring compatibility and optimal performance.
  • Easy to Use: The AD598JRZ comes in a user-friendly package that simplifies the design and integration process for engineers.
  • Robust Output: The output from the AD598JRZ is a clean and robust DC voltage, which can be easily interfaced with other electronic components, such as analog-to-digital converters, microcontrollers, or display units.

Applications:

The AD598JRZ is suitable for a wide range of applications including:

  • Industrial Process Control
  • Factory Automation Systems
  • Aircraft Control Systems
  • Automotive Position Sensing
  • Material Testing Equipment

With its robust design and high level of integration, the AD598JRZ offers a reliable and efficient solution for LVDT-based measurement systems. Whether for industrial, automotive, or aerospace applications, the AD598JRZ by Analog Devices Inc. stands out as a top choice for engineers seeking precision and ease of use in their LVDT signal processing requirements.

You May Also Be Interested in

Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.8820 $85.8820
2+ $83.1982 $166.3964
3+ $80.5143 $241.5429
4+ $77.8305 $311.3220
5+ $69.7791 $348.8955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess