EN
  • EN
  • DE

AD602AQ

Part No AD602AQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Dual, Low Noise, Wideband Variable Gain Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1136611-AD602AQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD602AQ CAD Model

Description

Product Overview: AD602AQ by Analog Devices Inc.

The AD602AQ is a high-performance, dual-channel, low noise, variable gain amplifier (VGA) designed by Analog Devices Inc., a leader in high-performance semiconductors. This precision analog microelectronic component is tailored for demanding applications requiring precise signal amplification with variable control, such as medical imaging, professional audio equipment, and RF signal processing.

The AD602AQ offers exceptional flexibility and performance with its dual-channel configuration, which allows for independent or linked operation, making it well-suited for stereo audio applications or dual-mode signal processing tasks. The device provides a continuous gain range of 0 dB to 48 dB, which is controlled by a single positive control voltage, offering designers a straightforward way to adjust the gain dynamically.

One of the standout features of the AD602AQ is its low noise figure, which ensures the integrity of the signal is maintained even at high gain settings. This makes it an ideal choice for applications where preserving signal quality is paramount. Additionally, the amplifier exhibits excellent linear-in-dB gain control, which results in predictable and repeatable system performance.

The AD602AQ is designed with a bandwidth of 90 MHz at -3 dB, which allows it to handle a wide range of frequencies without sacrificing performance. This wide bandwidth, combined with a fast settling time, makes it suitable for high-speed signal processing applications.

For ease of integration into various circuit designs, the AD602AQ is housed in a 16-lead CerDIP (Ceramic Dual In-line Package), which provides robustness and reliability, especially in environments with fluctuating temperatures. The device operates over a specified temperature range of -40°C to +85°C, ensuring consistent performance across diverse operating conditions.

Overall, the AD602AQ from Analog Devices Inc. represents a fine balance of performance, flexibility, and reliability, making it a top choice for professionals looking to enhance their signal processing capabilities with a high-quality, adjustable gain amplifier.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess