EN
  • EN
  • DE

AD620AN

Part No AD620AN
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 1MHZ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type Instrumentation
Number of Circuits 1
Slew Rate 1.2 V/μs
-3db Bandwidth 1MHz
Current - Input Bias 500pA
Voltage - Input Offset 30μV
Operating Supply Current 900μA
Channel Output Current 18mA
Supply Voltage - Operating ±2.3 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 076942-AD620AN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD620AN CAD Model

Description

Product Overview: AD620AN from Analog Devices Inc.

The AD620AN is a high precision, low power instrumentation amplifier from Analog Devices Inc., designed to cater to the demanding requirements of data acquisition and sensor-specific applications. This integrated circuit stands out for its exceptional ease of use, making it an ideal choice for a wide range of applications, including medical instrumentation, industrial process controls, and battery-powered devices.

Key Features

  • Low Power Consumption: The AD620AN is optimized for low power operations, drawing a minimal supply current, which makes it perfect for portable and remote sensing applications where power efficiency is crucial.
  • High Accuracy: With its high input impedance and low offset voltage, this instrumentation amplifier ensures accurate signal amplification, minimizing errors in measurement and enhancing overall system performance.
  • Wide Power Supply Range: The device can operate from a single supply of +3 V to +18 V or dual supplies of ±2.3 V to ±18 V, providing flexibility in various power environments.
  • Gain Set with One External Resistor: Gain can be easily adjusted from 1 to 10,000 with a single external resistor, which simplifies circuit design and allows for quick adjustments to meet different application requirements.
  • Excellent Common-Mode Rejection Ratio (CMRR): The AD620AN features a high CMRR, which enables it to reject unwanted signals common to both input leads, ensuring signal integrity in noisy environments.

Applications

  • Medical Instrumentation: ECG and EEG monitors, patient monitoring systems, and diagnostic equipment.
  • Industrial Process Controls: Transducer interfacing, data acquisition systems, and 4-20 mA loop-powered systems.
  • Battery Powered Devices: Portable equipment where extended battery life is essential.

The AD620AN from Analog Devices Inc. is a testament to the company's commitment to providing high-performance, reliable components. It's a versatile solution that simplifies the design of an array of electronic systems while offering the precision and stability required for critical measurements and control systems. Whether you're developing advanced medical devices or rugged industrial controls, the AD620AN is engineered to help you achieve more accurate, dependable results.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2622 $61.3110
12+ $10.0614 $120.7368
18+ $9.7470 $175.4460
25+ $9.4326 $235.8150
32+ $9.1180 $291.7760
43+ $8.1749 $351.5207
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,415 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess