EN
  • EN
  • DE

AD620SQ/833B

Part No AD620SQ/833B
Manufacturer Analog Devices Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816582-AD620SQ/833B
Ultra Librarian 3D Model Ultra Librarian AD620SQ/833B CAD Model

Description

The AD620SQ/833B is a high-quality instrumentation amplifier designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This device is tailored for a wide range of applications, including medical instrumentation, industrial process controls, and battery-powered equipment, where low power consumption and accurate signal amplification are paramount.

Key Features:

  • Low Power: The AD620SQ/833B operates with a quiescent current of just 1.3 mA max, making it an excellent choice for battery-operated and portable applications where power efficiency is crucial.
  • High Accuracy: With a minimum input offset voltage of 50 µV and offset drift of 0.6 µV/°C, the AD620 ensures high precision in signal amplification, even in fluctuating temperatures.
  • Wide Gain Range: The device offers an outstanding gain set range from 1 to 10000, which can be easily set with a single external resistor. This flexibility allows for use in a variety of complex amplification scenarios.
  • Low Noise: A low input noise voltage of 9 nV/√Hz at 1 kHz ensures that the signal integrity is maintained without significant degradation due to amplifier noise.
  • Input and Output Overvoltage Protection: The AD620SQ/833B is designed to handle up to ±40 V of overvoltage without damage, providing robust protection for your electronic designs.

Applications:

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors.
  • Industrial process controls, including transducer interfaces and data acquisition systems.
  • Portable and battery-powered devices where power efficiency is a necessity.

The AD620SQ/833B instrumentation amplifier is available in a hermetically sealed 8-lead CERDIP package, ensuring long-term reliability even in harsh environmental conditions. Its combination of low power, high accuracy, and ease of use makes it an ideal choice for engineers and designers looking to create sophisticated electronic systems with stringent performance requirements.

For detailed specifications, application notes, and implementation guidance, visit the Analog Devices Inc. website or contact their support team for personalized assistance.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.3896 $114.7792
3+ $47.0882 $141.2646
4+ $45.6167 $182.4668
6+ $44.1453 $264.8718
7+ $42.6738 $298.7166
10+ $38.2594 $382.5940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess