EN
  • EN
  • DE

AD624BDZ

Part No AD624BDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 25MHZ 16CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 5 V/μs
GBP - Gain Bandwidth Product 25MHz
-3db Bandwidth 1MHz
Current - Input Bias 25nA
Voltage - Input Offset 75μV
Operating Supply Current 3.5mA
Dual Supply Voltage (±) ±6 V ~ 18 V
Operating Temperature Range -25°C ~ 85°C
Mounting Style Through Hole
Package 16-CDIP (0.300", 7.62mm)
Manufacturer Package 16-CDIP Side Brazed
Win Source Part Number 767231-AD624BDZ
Popularity Medium
Supply and Demand Status Limited
Family Name AD624
Introduction Date March 19, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian AD624BDZ CAD Model

Description

The AD624BDZ from Analog Devices Inc. is a high precision instrumentation amplifier designed to offer a perfect blend of performance and flexibility. This component is widely recognized for its exceptional accuracy and versatility, making it an ideal choice for a broad range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Outstanding Linearity: The AD624BDZ boasts a nonlinearity of only 0.001% at G = 100, ensuring precise signal amplification without distortion.
  • Wide Gain Range: With a user-selectable gain range from 1 to 10,000, this amplifier can adapt to various signal levels, providing flexibility in diverse application scenarios.
  • Low Noise: A low noise floor is critical for precision measurements, and the AD624BDZ excels with a low noise density of 0.9 nV/√Hz at 1 kHz, G = 1000.
  • High Input Impedance: The device offers a high input impedance of 10 GΩ, which minimizes loading on the input signal and preserves signal integrity.
  • Excellent Common-Mode Rejection: With a common-mode rejection ratio (CMRR) of 130 dB at G = 1000, the amplifier effectively suppresses unwanted common-mode signals.

Applications

The AD624BDZ is suited for a variety of applications where precision signal processing is required:

  • Medical instrumentation such as ECG and EEG monitors
  • Strain gage amplifiers
  • Industrial process controls
  • Transducer interfaces
  • Data acquisition systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD624BDZ is no exception. It is available in a 16-lead ceramic DIP (CDIP) package, ensuring robustness and reliability for critical applications. Moreover, the device operates over a temperature range of -40°C to +85°C, accommodating a wide array of environmental conditions.

Ordering Information

The product is available with the designation AD624BDZ, and interested customers can obtain it through authorized distributors. For detailed specifications, technical documents, and support, visit the Analog Devices Inc. website or contact their customer service.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess