EN
  • EN
  • DE

AD624CDZ

Part No AD624CDZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC INST AMP 1 CIRCUIT 16CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features Instrumentation Amplifier Circuit - 16-CDIP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -25°C ~ 85°C
Mounting Through Hole
Package 16-CDIP (0.300", 7.62mm)
Case / Package 16-CDIP
Family Name AD624
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909574-AD624CDZ
Ultra Librarian 3D Model Ultra Librarian AD624CDZ CAD Model

Description

The AD624CDZ is a high precision instrumentation amplifier designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This device offers a unique combination of high accuracy, low noise, and ease of use that makes it ideal for a wide range of applications, including medical instrumentation, industrial process controls, and precision data acquisition systems.

Key Features

  • Exceptional Precision: The AD624CDZ provides outstanding linearity with a gain nonlinearity of only 0.001% max for G = 1000, ensuring precise and accurate signal amplification.
  • Wide Gain Range: With a user-selectable gain range from 1 to 10,000, this instrumentation amplifier can be easily adjusted to suit the needs of various applications without external components.
  • Low Noise: Its low noise performance, with a voltage noise of only 9 nV/√Hz at 1 kHz for G = 1000, makes the AD624CDZ ideal for applications requiring a high signal-to-noise ratio.
  • High Input Impedance: The high input impedance of 10^12 Ω in parallel with 2 pF ensures that the AD624CDZ will not load down the signal source, preserving signal integrity.
  • Low Power: Designed with power efficiency in mind, the AD624CDZ operates on a single power supply of +5 V to +15 V, or dual supplies of ±2.3 V to ±18 V.

Applications

The versatility of the AD624CDZ makes it an excellent choice for a variety of demanding applications. In the medical field, it is used in patient monitoring systems, ECG/EEG machines, and blood analysis equipment. For industrial purposes, it serves in process control systems, transducer interfaces, and robotics. Additionally, it is well-suited for data acquisition systems, battery-powered instruments, and many other applications where precision signal processing is required.

Reliability and Packaging

The AD624CDZ comes in a 14-lead CDIP (Ceramic Dual In-line Package), which ensures robustness and durability even in harsh environments. Its reliability is further reinforced by Analog Devices Inc.'s commitment to high-quality manufacturing processes.

Conclusion

With its combination of precision, flexibility, and reliability, the AD624CDZ from Analog Devices Inc. stands out as an excellent choice for professionals seeking a top-tier instrumentation amplifier. Whether for medical, industrial, or general-purpose applications, the AD624CDZ is engineered to meet the most demanding requirements and to deliver consistent, high-quality performance.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess