EN
  • EN
  • DE

AD628ARMZ-R7

Part No AD628ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features Current Sense Amplifier Circuit - 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name AD628
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD628ARMZ-R7DKR, AD628ARMZR7, AD628ARMZ-R7-ND, AD628ARMZ-R7CT, AD628ARMZ-R7TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909577-AD628ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian AD628ARMZ-R7 CAD Model

Description

Product Overview: AD628ARMZ-R7 from Analog Devices Inc.

The AD628ARMZ-R7 is a high-performance, bi-directional difference amplifier designed by Analog Devices Inc., a renowned leader in precision signal processing technology. This versatile component is engineered to simplify the task of voltage difference amplification and level shifting in a wide array of applications, including medical instrumentation, battery monitoring, and industrial process controls.

Key Features

  • High Common-Mode Rejection Ratio (CMRR): The AD628ARMZ-R7 boasts an impressive CMRR, making it highly effective in rejecting noise and interference from common-mode signals, thus ensuring accurate and stable measurements.
  • Adjustable Gain: With an externally adjustable gain ranging from 0.2 to 200, this device offers exceptional flexibility, allowing users to tailor the amplification to their specific needs.
  • Wide Power Supply Range: Operating on a supply voltage range from ±2.3 V to ±18 V, the AD628ARMZ-R7 can easily integrate into various system designs without requiring complex power supply arrangements.
  • Single-Resistor Gain Setting: The gain of the amplifier can be set with a single external resistor, which simplifies the design and reduces the component count, saving both space and cost.
  • High Accuracy: This device delivers precise performance with a low offset voltage, ensuring high-accuracy signal amplification for critical applications.

Applications

The AD628ARMZ-R7 is an ideal choice for professional-grade applications where precision signal processing is paramount. Its robust design and high functionality make it suitable for:

  • Industrial data acquisition systems
  • Medical monitoring devices
  • Battery-powered and portable equipment
  • Automotive control systems
  • Motor control and drive systems

Package and Quality

Encased in a compact MSOP-8 package, the AD628ARMZ-R7 is designed for space-constrained applications. Analog Devices Inc. ensures the highest quality standards, making this product a reliable choice for designers seeking performance and durability.

Conclusion

The AD628ARMZ-R7 from Analog Devices Inc. stands out as a top-tier difference amplifier that offers precision, flexibility, and ease of use. Its broad range of features and applications makes it an indispensable component for any electronic system requiring accurate voltage measurement and signal conditioning.

You May Also Be Interested in

Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5604 $50.1644
24+ $4.2662 $102.3888
37+ $4.1191 $152.4067
53+ $3.8249 $202.7197
68+ $3.6778 $250.0904
85+ $3.5307 $300.1095
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,890 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess