EN
  • EN
  • DE

XQ4VFX60-10FFG1152I

Part No XQ4VFX60-10FFG1152I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description XQ4VFX60-10FFG1152I Xilinx Inc., IC FPGA VIRTEX-4 FX 60K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
RoHS Compliant
Win Source Part Number 1025167-XQ4VFX60-10FFG1152I
Categories Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XQ4VFX60-10FFG1152I CAD Model

Description

The XQ4VFX60-10FFG1152I is a high-performance Virtex-4 FX series Field-Programmable Gate Array (FPGA) from Xilinx. This device combines a powerful logic fabric with embedded PowerPC processors, providing a versatile platform for a wide range of applications.

Applications:

  • Aerospace and defense systems
  • High-performance computing
  • Networking and telecommunications infrastructure
  • Image and video processing equipment
  • Industrial automation
  • Medical imaging devices

Features:

  • Virtex-4 FX architecture: Incorporates advanced silicon technology and design techniques for optimal performance and power efficiency.
  • Embedded PowerPC processors: Offers on-chip processing capabilities for complex algorithms and system control functions.
  • High logic density: Provides ample resources for implementing large and complex digital designs.
  • Advanced I/O capabilities: Supports a wide range of industry-standard interfaces for seamless connectivity.
  • Configurable logic blocks (CLBs): Enables flexible implementation of custom logic functions.
  • Block RAM: Offers on-chip memory resources for data storage and processing.
  • Digital Signal Processing (DSP) slices: Accelerates signal processing algorithms for improved performance.
  • 1152-pin Fine-Pitch Ball Grid Array (FFG1152) package: Allows for high-density board assembly.
  • -10 speed grade: Indicates the device's performance level within the Virtex-4 FX family.

Benefits:

  • High performance: Delivers exceptional processing power for demanding applications.
  • Flexibility: Enables customization and adaptation to specific application requirements.
  • Integration: Combines logic and processing resources on a single chip, reducing system complexity and cost.
  • Power efficiency: Optimizes power consumption for extended battery life and reduced operating costs.
  • Reliability: Provides robust performance in harsh environments.
  • Accelerated development: Xilinx provides comprehensive design tools and support resources to streamline the development process.

Additional Details:

The XQ4VFX60-10FFG1152I FPGA is built on a 90nm process technology. It features a large number of logic cells, flip-flops, and I/O pins. The embedded PowerPC processors are typically configured to run embedded operating systems or custom software applications. The device is supported by Xilinx's ISE or Vivado design suite, which provides a complete set of tools for design entry, synthesis, implementation, and verification. This FPGA is also available in various temperature grades to support a range of operating environments.

You May Also Be Interested in

Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Intel
IC FPGA 384 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 259 I/O 554CABGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess