EN
  • EN
  • DE

AD630KNZ

Part No AD630KNZ
Manufacturer Analog Devices Inc.
Catalog RF Misc ICs and Modules
Description Balanced Modulator/Demodulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tube
Function Modulator/Demodulator
Frequency 0Hz ~ 2MHz
RF Type General
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 1136671-AD630KNZ
Manufacturer Homepage www.analog.com
Family Name AD630
Introduction Date October 31, 1995
ECCN 5A991.b
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2019
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD630KNZ CAD Model

Description

Product Overview: AD630KNZ by Analog Devices Inc.

The AD630KNZ is a high precision balanced modulator/demodulator that combines design innovation and state-of-the-art technology to offer a versatile solution for signal processing applications. Manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, this integrated circuit (IC) is designed to provide precision amplitude modulation and coherent demodulation with a high degree of accuracy and stability.

AD630KNZ Integrated Circuit

The AD630KNZ operates over a wide supply voltage range, making it suitable for battery-powered and portable applications. It has a wide dynamic range and can handle a variety of signal types, including complex waveforms. This makes it an ideal choice for applications such as synchronous detection, phase detection, quadrature detection, and complex demodulation.

At the heart of the AD630KNZ is a precision, laser-trimmed, multi-stage balanced modulator/demodulator. This ensures low distortion and high signal-to-noise ratio, which is critical in communications, instrumentation, and control systems. The device also features high input impedance, low offset voltage, and a wide bandwidth, which enable it to maintain signal integrity across a broad range of operating conditions.

The AD630KNZ is packaged in a robust and compact 20-lead PDIP (Plastic Dual In-line Package), ensuring easy integration into a variety of circuit boards and systems. Its pin configuration is designed for straightforward implementation, reducing design complexity and accelerating time-to-market for product developers.

Whether you are designing a sophisticated communication system, a precision instrumentation setup, or a control mechanism requiring accurate signal processing, the AD630KNZ from Analog Devices Inc. offers a reliable and high-performance solution. Its versatility, combined with Analog Devices' reputation for quality, makes it a valuable component in any demanding signal processing application.

You May Also Be Interested in

MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
Analog Devices Inc.
IC IQ RECEIVER 32SMD
Need more? Email Us
MACOM Technology Solutions
DETECTOR,PHASE,RF
Need more? Email Us
MACOM Technology Solutions
BIAS CONTROLLER,BIAS SEQ, LOW PO
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY W/ SMA CONNECT
Need more? Email Us
MACOM Technology Solutions
PALLET 240W 2.7-2.9GHZ
Need more? Email Us
Analog Devices Inc.
5-BIT DIG PHASE SHIFTER SMT, 15
Need more? Email Us
Analog Devices Inc.
28GHZ INTEGRATED UP & DOWN CONV
Need more? Email Us
Analog Devices Inc.
IC FREQ DIVIDER DC-7GHZ 8MSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess