EN
  • EN
  • DE

AD640BP

Part No AD640BP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description DC-Coupled Demodulating 120 MHz Logarithmic Amplifier | IC OPAMP LOGARITHMC 1CIRC 20PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Logarithmic
-3db Bandwidth 350MHz
Current - Input Bias 7μA
Voltage - Input Offset 50μV
Supply Current 35mA
Current - Output / Channel 2.3mA
Supply Voltage , Single/Dual (±) ±4.5V ~ 7.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-LCC
Supplier Device Package 20-PLCC (9x9)
Family Part Number AD640
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136704-AD640BP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD640BP CAD Model

Description

The AD640BP from Analog Devices Inc. is a high-performance monolithic logarithmic amplifier optimized for applications requiring the measurement of low-level signals over a wide dynamic range. This precision integrated circuit is designed to operate over several decades of input signal frequency, making it an ideal choice for a variety of demanding applications such as radar and sonar signal processing, medical instrumentation, and photodiode signal conditioning.

Key Features

  • Wide Dynamic Range: The AD640BP offers an impressive dynamic range of 60 dB, ensuring accurate signal representation from very low to relatively high power levels.
  • High Accuracy: With a logarithmic conformance error of less than ±0.4 dB, the device provides precise signal processing capabilities.
  • Fast Response Time: The amplifier has a fast pulse response time of 15 ns, making it suitable for high-speed applications.
  • Temperature Stability: The device maintains performance over a temperature range of -55°C to +125°C, which is critical for consistent operation under varying environmental conditions.
  • Low Power Consumption: The AD640BP operates on a single +15 V supply and typically consumes only 135 mW, which is beneficial for power-sensitive designs.

Applications

With its robust feature set, the AD640BP is well-suited for a broad array of applications, including:

  • Radar and sonar signal processing
  • Medical instrumentation such as ultrasound and CAT scanners
  • Optical signal processing for photodiode sensors
  • RF and IF signal detection
  • Electronic warfare and ECM receiver systems

Technical Specifications

Parameter Value
Dynamic Range 60 dB
Logarithmic Conformance Error ±0.4 dB
Response Time 15 ns
Supply Voltage +15 V
Power Consumption 135 mW
Operating Temperature Range -55°C to +125°C

The AD640BP is available in a 14-pin DIP package, ensuring easy integration into your existing designs. With its combination of performance, accuracy, and reliability, the AD640BP stands out as a top choice for professionals seeking a high-quality logarithmic amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess