EN
  • EN
  • DE

AD6459ARS

Part No AD6459ARS
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description GSM 3 V Receiver IF Subsystem / RF Receiver N-QAM/N-PSK/TDMA 3.3V/5V 20-Pin SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171434-AD6459ARS
Popularity Medium
Supply and Demand Status Limited
Family Name AD6459
Introduction Date November 21, 1996
ECCN 5A991.b
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6459ARS CAD Model

Description

Analog Devices Inc. AD6459ARS: A Comprehensive Overview

The AD6459ARS is a highly integrated mixed-signal baseband processor chip designed by Analog Devices Inc., a renowned leader in the semiconductor industry. This advanced component is specifically engineered to cater to the demanding requirements of GSM and EDGE base station applications. Its exceptional performance and versatility make it an ideal choice for system designers looking to enhance their wireless communication systems.

Key Features

  • Integrated IF Sampling Receiver: The AD6459ARS includes an on-chip IF sampling receiver, which simplifies the design of the radio frequency (RF) front-end and reduces the need for external components.
  • Dual ADCs: Equipped with two high-performance 14-bit analog-to-digital converters (ADCs), the device ensures accurate digitization of analog signals, providing pristine signal quality for further processing.
  • Programmable Digital Downconverter: A digital downconverter (DDC) with programmable decimation filters allows for flexible baseband processing and bandwidth management, adapting to various signal conditions and system requirements.
  • On-chip Voltage Controlled Oscillator (VCO): The inclusion of a VCO minimizes the need for external oscillation sources, thus reducing system complexity and potential points of failure.

Performance and Quality

The AD6459ARS is built to deliver robust performance in challenging environments. The device's high level of integration ensures low power consumption while maintaining high data throughput and processing speed. Its design is optimized for low noise and distortion, which is critical for maintaining signal integrity in communication systems.

Application Flexibility

With its versatile feature set, the AD6459ARS can be used in a variety of wireless communication applications beyond GSM and EDGE base stations. It is suitable for use in wireless repeaters, small cells, and any system requiring high-fidelity IF sampling and baseband processing.

Package and Availability

The AD6459ARS is offered in a compact SSOP (Shrink Small Outline Package) that is conducive to space-constrained designs. Analog Devices Inc. provides comprehensive technical support and documentation, ensuring that designers can fully leverage the capabilities of the AD6459ARS in their projects.

Overall, the AD6459ARS from Analog Devices Inc. represents a sophisticated solution for modern wireless communication challenges, offering a blend of performance, integration, and flexibility that is hard to match.

You May Also Be Interested in

Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
G-Switch Technology (Dongguan) Co., Ltd.
USB-C (USB TYPE-C) Receptacle Connector 16 Position Surface Mount, Right Angle
Lowest to $0.3519
Marki Microwave
BALH-0006SMG Marki Microwave Signal Conditioning A broadband surface mount balun, hand-tuned for optimal phase and amplitude balance over a 500 kHz to 6 GHz bandwidth. datasheet, inventory, & pricing.
Lowest to $309.6241
KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
EPCOS (TDK)
Need more? Email Us
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Major-Power Technology Co., Ltd.
SOT-23-3L Switches (Solid State) RoHS
Lowest to $0.1760
AMIS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7436 $58.4616
15+ $7.9949 $119.9235
23+ $7.7454 $178.1442
31+ $7.4948 $232.3388
40+ $7.2453 $289.8120
54+ $6.4957 $350.7678
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess