EN
  • EN
  • DE

AD6488JCPZ

Part No AD6488JCPZ
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171450-AD6488JCPZ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD6488JCPZ CAD Model

Description

Introducing the AD6488JCPZ from Analog Devices Inc.

The AD6488JCPZ is a cutting-edge integrated circuit produced by Analog Devices Inc., a leader in the semiconductor industry. This high-performance component is designed to meet the rigorous demands of modern electronic systems, providing precision, reliability, and efficiency. Whether you're working on advanced communication systems, medical electronics, or industrial control applications, the AD6488JCPZ is engineered to deliver optimal performance.

Key Features

  • High Precision: The AD6488JCPZ offers exceptional accuracy and stability, ensuring that your applications perform consistently over a wide range of conditions.
  • Low Power Consumption: Designed with power efficiency in mind, this device helps to minimize energy usage, making it ideal for portable and battery-powered applications.
  • Durable Construction: Encased in a robust package, the AD6488JCPZ is built to withstand harsh environments and provide long-lasting service.
  • Compatibility: This component is designed for seamless integration with a variety of microprocessors and digital systems, ensuring a smooth design process and reliable operation.

Applications

The versatility of the AD6488JCPZ allows it to be used across a broad spectrum of applications. It is particularly well-suited for:

  • Advanced Communication Systems
  • Medical Instrumentation
  • Precision Data Acquisition
  • Industrial Control and Automation
  • Aerospace and Defense Electronics

Technical Specifications

The AD6488JCPZ boasts a range of technical specifications that highlight its performance capabilities:

  • Package Type: LFCSP (Lead Frame Chip Scale Package)
  • Operating Temperature Range: Specified for optimal performance
  • Supply Voltage: Optimized for standard power rails
  • Interface: Compatible with standard communication protocols

With its robust feature set and superior design, the AD6488JCPZ from Analog Devices Inc. stands out as an essential component for developers and engineers looking to push the boundaries of electronics design. Its precision and durability make it a reliable choice for even the most demanding applications.

For more information, detailed datasheets, and technical support, please visit the Analog Devices Inc. website or contact your local authorized distributor.

You May Also Be Interested in

AMIS
Need more? Email Us
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Vishay
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Shenzhen Yongyutai Electronics Co., Ltd.
Blue LED Indication - Discrete 2.6V~3.2V 0603
Lowest to $0.0110
Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Shenzhen Hongyuan Precision Equipment Co., Ltd
Tactile Switch SPST 180gf 5mm J-Lead 6mm x 6mm Surface Mount
Lowest to $0.1534
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,190 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess