EN
  • EN
  • DE

AD648TQ

Part No AD648TQ
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1157612-AD648TQ
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD648TQ CAD Model

Description

The AD648TQ is a high-performance, precision operational amplifier from the reputable Analog Devices Inc. This dual op-amp is designed for applications requiring low noise, high input impedance, and speed of response. It is particularly well-suited for use in high-quality audio equipment, medical devices, and instrumentation where signal integrity is paramount.

Key Features:

  • Low Noise Performance: The AD648TQ boasts an exceptionally low voltage noise density of 1.0 nV/√Hz at 1 kHz, making it ideal for sensitive audio applications and signal processing where noise can be a critical factor.
  • High Input Impedance: With a high input impedance, this op-amp minimizes loading on the signal source and preserves signal integrity, ensuring accurate amplification and buffering.
  • Fast Settling Time: The device features a fast settling time, which is essential for applications that require quick and precise signal processing.
  • Wide Power Supply Range: The AD648TQ operates over a wide supply voltage range of ±4.5 V to ±18 V, offering flexibility in various circuit designs and compatibility with a broad range of other components.

Applications:

  • Audio Signal Processing
  • Precision Instrumentation
  • Active Filters
  • Data Acquisition Systems
  • Medical Instrumentation

Technical Specifications:

Parameter Value
Number of Amplifiers 2 Amplifier(s)
Bandwidth 1 MHz
Slew Rate 0.7 V/μs
Input Offset Voltage 1 mV
Operating Temperature -55°C to +125°C

The AD648TQ from Analog Devices Inc. is a robust and reliable choice for any design engineer looking to incorporate a high-quality op-amp into their electronic designs. Its combination of low noise, high precision, and wide operational range make it a versatile component suitable for a wide array of demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC OSC CLOCK QD FREQ 10CLCC / Clock Oscillator IC 100MHz, 40.5MHz, 67.5MHz, 135MHz 10-CLCC (7x5)
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Applied Micro Circuits Corporation
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Linear Technology
Need more? Email Us
Sanyo Denki America Inc.
FAN 92X25MM 12VDC TACH / Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Ball 51.2 CFM (1.43m³/min) 3 Wire Leads
Lowest to $17.5472
Molex, LLC
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess