EN
  • EN
  • DE

AD6524XRU

Part No AD6524XRU
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description GSM Multiband Tx/rx Tran
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1042876-AD6524XRU
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD6524XRU CAD Model

Description

The AD6524XRU is a state-of-the-art integrated circuit (IC) produced by Analog Devices Inc., a renowned leader in the semiconductor industry. This IC is designed to meet the rigorous demands of advanced electronic systems, providing a perfect blend of performance, reliability, and efficiency.

Key Features

  • High Precision: The AD6524XRU is built for applications requiring precise signal processing and control, ensuring high accuracy in its performance.
  • Integrated Functionality: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying design complexity.
  • Low Power Consumption: Designed with power efficiency in mind, the AD6524XRU operates with minimal power wastage, making it ideal for battery-powered devices.
  • Robust Temperature Range: It operates effectively across a wide range of temperatures, ensuring reliability in various environmental conditions.

Applications

The versatility of the AD6524XRU allows it to be employed in a multitude of applications, including:

  • Telecommunications
  • Industrial Control Systems
  • Precision Instrumentation
  • Medical Devices

Technical Specifications

Parameter Value
Supply Voltage Specified Range
Operating Temperature Specified Range
Package Type XRU (Specific Packaging)
Data Interface Digital, Specified Protocol

Ordering Information

To acquire the AD6524XRU or to learn more about its capabilities, customers can visit the Analog Devices Inc. website or contact their sales representatives. The product is available in various packaging options to suit different application needs and manufacturing requirements.

Conclusion

The AD6524XRU from Analog Devices Inc. represents a remarkable achievement in IC design, offering a powerful solution for sophisticated electronics. With its robust feature set and dependable performance, this IC is an excellent choice for designers looking to enhance the capabilities of their next-generation products.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
Mitsubishi
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
Amic
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess