EN
  • EN
  • DE

AD6526ACA

Part No AD6526ACA
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 991345-AD6526ACA
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD6526ACA CAD Model

Description

The AD6526ACA is a high-performance product from Analog Devices Inc., designed to cater to a wide range of applications requiring precise analog-to-digital conversion. This innovative component stands out for its exceptional accuracy, reliability, and ease of integration into various electronic systems.

Key Features:

  • High Precision: The AD6526ACA ensures accurate signal conversion, which is critical for applications that demand high fidelity and precision.
  • Wide Input Range: This device accommodates a broad range of input signals, making it versatile for different use cases.
  • Low Power Consumption: It is designed for efficiency, consuming minimal power, which is crucial for battery-operated devices and energy-sensitive applications.
  • Durable Design: The robust construction of the AD6526ACA guarantees long-term performance even in harsh environments.
  • Easy Integration: With user-friendly interfacing options, this product can be easily integrated into existing systems without extensive modifications.

Applications:

The AD6526ACA is suitable for a variety of applications, including but not limited to:

  • Medical instrumentation
  • Industrial control systems
  • Data acquisition systems
  • Communication infrastructure
  • Automotive electronics

Technical Specifications:

Parameter Value
Resolution Specified in the datasheet
Input Voltage Range Specified in the datasheet
Operating Temperature Specified in the datasheet
Package Type Specified in the datasheet

To ensure optimal performance and compatibility, please refer to the detailed datasheet provided by Analog Devices Inc. for the AD6526ACA product specifications.

For further information and to place an order, visit the Analog Devices Inc. website or contact an authorized distributor. The AD6526ACA is a testament to Analog Devices Inc.'s commitment to delivering cutting-edge technology and quality components to the electronics industry.

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Amic
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
NXP / Nexperia
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
CJT Connectors
Lowest to $0.0137

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess